location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL LPE15000B-M8-D Internal Fiber 8000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LPE15000B-M8-D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
406-BBIE
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116209
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Nov 2020 09:36:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL LPE15000B-M8-D Internal Fiber 8000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PCI Express 3.0 Fiber
  • - 8000 Mbit/s
  • - Internal Component for: Server
Long product name DELL LPE15000B-M8-D Internal Fiber 8000 Mbit/s :
The long product name of DELL LPE15000B-M8-D Internal Fiber 8000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LPe1500B-M8D Host bus Adapter
More>>>
DELL LPE15000B-M8-D Internal Fiber 8000 Mbit/s:
The official description of DELL LPE15000B-M8-D Internal Fiber 8000 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Highlights
- Highly integrated multicore processor minimizes onboard components to improve host performance and efficiency

Overview
The Emulex LightPulse LPe1500 is an 8Gb Fiber Channel Host Bus adapter that features a PCI Express 3.0 interface. It delivers breakthrough I/O operations per second performance and advanced features such as T10 Protection Information (T10 PI) data integrity and Emulex ExpressLane quality of service (QoS). The LPe1500 HBAs deliver more IOPS and better IOPS performance per watt, making it the clear choice for the tough virtualized, cloud and mission-critical deployments. The Emulex LightPulse highly integrated multicore processor minimizes onboard components to improve host performance and efficiency. Advanced error-checking features ensure the integrity of block data as it traverses the storage area network (SAN). This firmware-based architecture enables feature and performance upgrades without costly hardware changes.

Short summary description DELL LPE15000B-M8-D Internal Fiber 8000 Mbit/s:
This short summary of the DELL LPE15000B-M8-D Internal Fiber 8000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

DELL LPE15000B-M8-D, Internal, Wired, PCI Express, Fiber, 8000 Mbit/s

Long summary description DELL LPE15000B-M8-D Internal Fiber 8000 Mbit/s:
This is an auto-generated long summary of DELL LPE15000B-M8-D Internal Fiber 8000 Mbit/s based on the first three specs of the first five spec groups.

DELL LPE15000B-M8-D. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Fiber. Maximum data transfer rate: 8000 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI Express
Interface *
Fiber
Fiber ports quantity
1
PCI version
3.0
Network
Maximum data transfer rate *
8000 Mbit/s
Channels quantity (EU)
FC-AL, FC-DA, FC-FLA, FC-FS, FC-GS-2, FC-GS-3, FC-GS-4, FC-MI, FC-PH, FC-PH-2, FC-PH-3, FC-PI, FC-PLDA, FC-SB-2, FC-Tape, FCP-4, FCP, FCP-2, FC-PI-2, FC-FS-2, FC-GS-5, FC-PI-4, FC-GS-6, FC-HBA, FC-LS-2, FC-MJS, FC-SB-4, SSC-2, SBC-2, SPC-3
Maximum operating distance
150 m
Design
Component for *
Server
Design
Internal *
Yes
Compatible products
PowerEdge R330, PowerEdge T330
Power
Output voltage
3.3 V
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
167,6 mm
Depth
68,6 mm
Country Distributor
United Kingdom 1 distributor(s)