Brother logo

Brother HL-L6250dw 1200 x 1200 DPI A4 Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123917
Info modified on:
12 Aug 2024, 11:52:27
Bullet Points Brother HL-L6250dw 1200 x 1200 DPI A4 Wi-Fi:
  • - Fast, high quality printing for busy offices. With a print speed of up to 48 pages per minute, this printer is ideal for busy offices. Plus, it offers up to 1200 x 1200 dpi resolution for crisp, clear text and excellent graphics
  • - Low cost printing. Spend less time replacing supplies and help reduce running costs due to a 12,000-page‡ super high-yield toner cartridge - included for built-in value
  • - Large, expandable paper capacity‡. Easily handle your large print jobs via an adjustable 520-sheet capacity paper tray and 50-sheet capacity multi-purpose tray. Additional optional paper trays are available in 250-sheet or 520-sheet capacities, enabling users to configure the printer with multiple trays in a way that best meets their application requirements – up to 1,610 sheet total capacity
  • - Built-in wireless networking†. Built-in wireless 802.11b/g/n and Gigabit Ethernet network interfaces allow you to share the HL-L6250DW with multiple users on your network
  • - Convenient mobile device printing. Print from your mobile device via‡: AirPrint®, Google Cloud Print™ 2.0, Mopria®, Brother iPrint&Scan, Cortado Workplace and Wi-Fi Direct®
  • - Automatic two-sided printing. Use the duplex feature to produce professional brochures, documents and booklets. This feature can help save money and cut your paper usage by up to 50%
  • - Advanced security features. Restrict unauthorized printing and help protect sensitive documents with a wide-range of security features including: Secure Print, Secure Function Lock, Enterprise Security (802.1x), IPSec, SSL/TLS and more
  • - Outstanding customer support. The Brother HL-L6250DW offers a 1 year limited warranty with free phone support for the life of your product
Long product name Brother HL-L6250dw 1200 x 1200 DPI A4 Wi-Fi:

48 ppm, 1200 x 1200 dpi, LCD, 520-sheets, 802.11 b/g/n, LAN, USB 2.0, 12.3 kg

Brother HL-L6250dw 1200 x 1200 DPI A4 Wi-Fi:

The Brother HL-L6250DW monochrome laser printer is ideal for workgroups with higher print volumes looking for reliability and cost savings. Enjoy great value and a low cost of ownership due to the included super high-yield toner cartridge. Plus, maximize your productivity with fast printing up to 48ppm, automatic two-sided printing, as well as a 520-sheet capacity paper tray that holds more than a ream of paper. For even fewer refills, expand the paper capacity to 1,610 sheets with optional trays. This high-performance printer offers flexible connectivity with Gigabit Ethernet and wireless interfaces and convenient mobile device printing‡. Advanced security features help protect sensitive documents and prevent unauthorized printing.

The Brother HL-L6250DW monochrome laser printer helps increase business productivity and efficiency with a fast print speed, low-cost printing, and large 570-sheet paper capacity with flexible add-on options, and easy sharing with Gigabit Ethernet or wireless networking.

Businesses looking for fast, reliable laser printing for high-volume printing at a great price, look no further. The HL-L6250DW arrives with a super high-yield toner cartridge for built-in value and delivers easy-to-use printing to workgroups with higher print volumes with an enhanced feature set that helps businesses grow and succeed.

Fast print speed streamlines workflows and helps eliminate wait times at the printer.
Perfect for your busy office, the HL-L6250DW prints up to 48ppm to keep moving at the pace of your business. With a print resolution up to 1200 x 1200 dpi, the HL-L6250DW produces professional reports, spreadsheets, correspondence, and other important business documents with crisp text and excellent graphics.

Low total cost of ownership helps maximize your budget
Print professional business documents and enjoy a low total cost of ownership - with the included super high-yield 12,000-page toner cartridge for built-in value for your business. You’ll also cut paper use – and help save money – with automatic two-sided (duplex) printing. Environmentally friendly, the HL-L6250DW is ENERGY STAR® Certified and offers a Deep Sleep Mode that only uses 1.3 watts of power when not in use.

Large paper capacity with adjustable capacity for demanding office printing
The HL-L6250DW comes with a 520-sheet capacity paper tray that can hold more than a ream of paper for fewer refills, and is adjustable for letter or legal size paper. A 50-sheet capacity multi-purpose tray is useful for printing envelopes and on alternative media types. Additional optional paper trays are available in 250-sheet or 520-sheet capacities, enabling users to configure the printer with multiple trays in a way that best meets their application requirements – up to 1,610 sheet total capacity.

Flexible connectivity with convenient mobile device printing
Your entire workgroup can share the HL-L6250DW on either a wireless 802.11b/g/n network or connect through Gigabit Ethernet. Workgroup members and office visitors will appreciate the convenience of printing wirelessly from a compatible Apple® iOS, Android™, Kindle Fire™, or Windows® Phone mobile device. Print via: AirPrint™, Google Cloud Print™ 2.0, Brother iPrint&Scan (free downloadable app), Cortado Workplace, Mopria®, or Wi-Fi Direct®.

Advanced security features to help restrict unauthorized printing and help protect sensitive documents
For businesses concerned with security, the HL-L6250DW offers several advanced security features including:

- Secure Function Lock: Gives administrators the ability to restrict usage and machine functions for up to 100 users or groups.
- Setting Lock: Can be enabled to prevent setting changes in high traffic areas and a lock-slot can provide physical protection for your machine.
- Secure Print: Provides users with the ability to claim secure print jobs using their confidential PIN only.
- Support for critical network security protocols: Including Enterprise Security (802.1x), IPSec and SSL/TLS.

Short summary description Brother HL-L6250dw 1200 x 1200 DPI A4 Wi-Fi:

Brother HL-L6250dw, Laser, 1200 x 1200 DPI, A4, 48 ppm, Duplex printing, Grey

Long summary description Brother HL-L6250dw 1200 x 1200 DPI A4 Wi-Fi:

Brother HL-L6250dw. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 48 ppm, Duplex printing. Display: LCD. Wi-Fi. Product colour: Grey

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.