location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68031 outdoor backpack 65 L Black, Grey, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavillo Dura-Trek Backpack - 65 Liter - Black/Grey/Yellow
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68031
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138922141
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:18:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 68031 outdoor backpack 65 L Black, Grey, Yellow :
The long product name of Bestway 68031 outdoor backpack 65 L Black, Grey, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DURA-TREK 65L BACKPACK
More>>>
Bestway 68031 outdoor backpack 65 L Black, Grey, Yellow:
The official description of Bestway 68031 outdoor backpack 65 L Black, Grey, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DURA-TREK 65L BACKPACK
- Capacity: 65 liters
- Outer fabric: 600D Polyester
- Trim fabric: 600D honeycomb+420D Polyester
- Separate cell for sleeping bag under main compartment
- Pocket for water bladder water bladder not included)
- Convenient side pockets
- Multiple gear loops and bungee cords for attaching tools and gears
- Sternum strap with emergency whistle
- Hip belt to minimize shoulder weight
Content: One backpack, one rain cover

Short summary description Bestway 68031 outdoor backpack 65 L Black, Grey, Yellow:
This short summary of the Bestway 68031 outdoor backpack 65 L Black, Grey, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68031, Top, Black, Grey, Yellow, Unisex, Polyester, 65 L, 1,8 kg

Long summary description Bestway 68031 outdoor backpack 65 L Black, Grey, Yellow:
This is an auto-generated long summary of Bestway 68031 outdoor backpack 65 L Black, Grey, Yellow based on the first three specs of the first five spec groups.

Bestway 68031. Loading opening: Top. Product main colour: Black, Grey, Yellow, Gender: Unisex, Material: Polyester. Volume: 65 L, Weight: 1,8 kg, Width: 320 mm. Quantity per pack: 1 pc(s). Package width: 600 mm, Package depth: 80 mm, Package height: 450 mm

Design
Loading opening
Top
Features
Gender
Unisex
Material
Polyester
Product main colour *
Black, Grey, Yellow
Water pouch sleeve
Yes
Gear loop(s)
Yes
Adjustable straps
Yes
Chest strap
Yes
Hip belt
Yes
Carrying handle(s)
Yes
Durable buckle
Yes
Rain cover
Yes
Whistle
Yes
Weight & dimensions
Volume *
65 L
Weight & dimensions
Weight *
1,8 kg
Width
320 mm
Depth
220 mm
Height
700 mm
Packaging content
Quantity per pack
1 pc(s)
Packaging data
Package width
600 mm
Package depth
80 mm
Package height
450 mm
Package weight
1,68 kg
Package volume
78000 cm³
Package type
Blister
Logistics data
Quantity per pallet
90 pc(s)
Minimum order quantity
1 pc(s)