location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68017 outdoor backpack 30 L Green, Grey, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavillo Big Canyon Backpack - 30 Liter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68017
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138921991
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92913
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 68017 outdoor backpack 30 L Green, Grey, Red :
The long product name of Bestway 68017 outdoor backpack 30 L Green, Grey, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BIG CANYON 30L BACKPACK
More>>>
Bestway 68017 outdoor backpack 30 L Green, Grey, Red:
The official description of Bestway 68017 outdoor backpack 30 L Green, Grey, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BIG CANYON 30L BACKPACK
- Capacity: 30 liters
- Outer fabric: 600D Polyester
- Lining: 210D Polyester
- Pocket for laptop or water bladder water bladder not included)
- Front flap design to carry a bike helmet
- Multiple gear loops and bungee cords for attaching tools and gears
- Hip belt to minimize shoulder weight
Content: One backpack

Short summary description Bestway 68017 outdoor backpack 30 L Green, Grey, Red:
This short summary of the Bestway 68017 outdoor backpack 30 L Green, Grey, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68017, Top, Green, Grey, Red, Unisex, Polyester, 30 L, 800 g

Long summary description Bestway 68017 outdoor backpack 30 L Green, Grey, Red:
This is an auto-generated long summary of Bestway 68017 outdoor backpack 30 L Green, Grey, Red based on the first three specs of the first five spec groups.

Bestway 68017. Loading opening: Top. Product main colour: Green, Grey, Red, Gender: Unisex, Material: Polyester. Volume: 30 L, Weight: 800 g, Width: 350 mm. Package width: 500 mm, Package depth: 390 mm, Package height: 80 mm. Quantity per pallet: 192 pc(s), Minimum order quantity: 1 pc(s)

Design
Loading opening
Top
Features
Gender
Unisex
Material
Polyester
Product main colour *
Green, Grey, Red
Helmet compartment
Yes
Notebook compartment
Yes
Water pouch sleeve
Yes
Gear loop(s)
Yes
Adjustable straps
Yes
Hip belt
Yes
Carrying handle(s)
Yes
Durable buckle
Yes
Intrastat code
42029291
Weight & dimensions
Volume *
30 L
Weight *
800 g
Width
350 mm
Depth
220 mm
Height
490 mm
Packaging data
Package width
500 mm
Package depth
390 mm
Package height
80 mm
Package volume
108000 cm³
Package type
Blister
Logistics data
Quantity per pallet
192 pc(s)
Minimum order quantity
1 pc(s)