location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 25019 swimming kit Blue, Green, Purple Child

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sureswim Snorkel Set
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25019
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138923797 show
Category: Swimming Kits Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:25:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 25019 swimming kit Blue, Green, Purple Child :
The long product name of Bestway 25019 swimming kit Blue, Green, Purple Child. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SURESWIM SNORKEL SET
More>>>
Bestway 25019 swimming kit Blue, Green, Purple Child:
The official description of Bestway 25019 swimming kit Blue, Green, Purple Child as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SURESWIM SNORKEL SET
- Dual lens design
- Double feathered edge skirt to prevent against leakage
- Fully adjustable head strap
- Form-fitted snorkel mouthpiece
- Soft, comfort-tested fins sized: US (5-8); EUR (37-41), with adjustable heel strap
Content: One mask, one snorkel, one pair of fins
Made in China

Short summary description Bestway 25019 swimming kit Blue, Green, Purple Child:
This short summary of the Bestway 25019 swimming kit Blue, Green, Purple Child data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 25019, Child, Blue, Green, Purple, 7 yr(s), 14 yr(s), 37-41, 5-8

Long summary description Bestway 25019 swimming kit Blue, Green, Purple Child:
This is an auto-generated long summary of Bestway 25019 swimming kit Blue, Green, Purple Child based on the first three specs of the first five spec groups.

Bestway 25019. Recommended age group: Child, Product colour: Blue, Green, Purple, Recommended age (min): 7 yr(s). Weight: 614 g. Package width: 360 mm, Package depth: 180 mm, Package height: 115 mm. Minimum order quantity: 6 pc(s), Quantity per pallet: 192 pc(s)

Features
Recommended age (min)
7 yr(s)
Recommended age (max)
14 yr(s)
Fins size (EU)
37-41
Fins size (USA)
5-8
Snorkel *
Yes
Diving fins *
Yes
Diving mask *
Yes
Swimming goggles *
No
Swimming cap *
No
Swimming nose clip *
No
Swimming ear plugs *
No
Product colour *
Blue, Green, Purple
Adjustable strap
Yes
Adjustable heel strap
Yes
Fin pocket type
Open heel
Features
Dual mask skirt
Yes
Recommended age group *
Child
Country of origin
China
Intrastat code
95062900
Weight & dimensions
Weight
614 g
Packaging data
Package width
360 mm
Package depth
180 mm
Package height
115 mm
Package volume
38000 cm³
Package type
Blister
Logistics data
Minimum order quantity
6 pc(s)
Quantity per pallet
192 pc(s)
Brand Image Product code Product Stock Price from
Bestway 26034 swimming kit Blue, Transparent Child Bestway 26034 swimming kit Blue, Transparent Child
(show image)
26034 26034
Bestway 25025 swimming kit Multicolour Youth Bestway 25025 swimming kit Multicolour Youth
(show image)
25025 Hydro Swim Firefish Set
Bestway 25020 swimming kit Blue, Grey Child Bestway 25020 swimming kit Blue, Grey Child
(show image)
25020 Meridian Snorkel Set