location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite P875-S7200 Intel® Core™ i5 i5-3210M Laptop 43,9 cm (17.3") HD+ 6 GB DDR3L-SDRAM 750 GB HDD Windows 7 Home Premium Champagne, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P875-S7200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSPLAU-006006
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0022265191880 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:54:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite P875-S7200 Intel® Core™ i5 i5-3210M Laptop 43,9 cm (17.3") HD+ 6 GB DDR3L-SDRAM 750 GB HDD Windows 7 Home Premium Champagne, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Champagne, Silver
  • - Intel® Core™ i5 i5-3210M 2,5 GHz
  • - 43,9 cm (17.3") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 6 GB DDR3L-SDRAM 1600 MHz
  • - 750 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 48 Wh 65 W
  • - Windows 7 Home Premium 64-bit
Warranty: 1 year
Long product name Toshiba Satellite P875-S7200 Intel® Core™ i5 i5-3210M Laptop 43,9 cm (17.3") HD+ 6 GB DDR3L-SDRAM 750 GB HDD Windows 7 Home Premium Champagne, Silver :
The long product name of Toshiba Satellite P875-S7200 Intel® Core™ i5 i5-3210M Laptop 43,9 cm (17.3") HD+ 6 GB DDR3L-SDRAM 750 GB HDD Windows 7 Home Premium Champagne, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-3210M, 6GB DDR3, 750GB HDD, 17.3" LED HD+ 1600 x 900, DVD SuperMulti DL, LAN, WLAN, USB 3.0 x 4, HDMI x 1, VGA x 1, Webcam, Windows 7 Home Premium
More>>>
Short summary description Toshiba Satellite P875-S7200 Intel® Core™ i5 i5-3210M Laptop 43,9 cm (17.3") HD+ 6 GB DDR3L-SDRAM 750 GB HDD Windows 7 Home Premium Champagne, Silver:
This short summary of the Toshiba Satellite P875-S7200 Intel® Core™ i5 i5-3210M Laptop 43,9 cm (17.3") HD+ 6 GB DDR3L-SDRAM 750 GB HDD Windows 7 Home Premium Champagne, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite P875-S7200, Intel® Core™ i5, 2,5 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 6 GB, 750 GB

Long summary description Toshiba Satellite P875-S7200 Intel® Core™ i5 i5-3210M Laptop 43,9 cm (17.3") HD+ 6 GB DDR3L-SDRAM 750 GB HDD Windows 7 Home Premium Champagne, Silver:
This is an auto-generated long summary of Toshiba Satellite P875-S7200 Intel® Core™ i5 i5-3210M Laptop 43,9 cm (17.3") HD+ 6 GB DDR3L-SDRAM 750 GB HDD Windows 7 Home Premium Champagne, Silver based on the first three specs of the first five spec groups.

Toshiba Satellite P875-S7200. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2,5 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: Champagne, Silver

Source Testseek summary Average rating
Reviews
Updated:
2016-11-18 19:15:15
Uk has collected 11 expert reviews for Toshiba Satellite P875-S7200 Intel® Core™ i5 i5-3210M Laptop 43.9 cm (17.3") HD+ 6 GB DDR3L-SDRAM 750 GB HDD Windows 7 Home Premium Champagne, Silver and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
pcadvisor.co.uk
Updated:
2016-11-18 19:15:15
Considering the Toshiba Satellite P875-31P is a desktop replacement, it's no surprise that it's a bulky piece of kit. The weight, a fraction short of 3kg sounds like a lot, but since you're unlikely to move it around the house too often this matters le...
Bottom line The Toshiba Satellite P875 is a bulky Windows 8 desktop-replacement laptop. with some powerful components but the package is marred by its low grade display. Build quality is also wanting given the high price...
70%
techradar.com
Updated:
2016-11-18 19:15:15
The Toshiba Satellite P875-102 signals the arrival of third generation Intel Core power at the company and we have to admit that it's off to a flying start. Not only is this laptop an incredibly powerful and slick 17-incher, it also looks good and comes w...
Good Great performance, Storage space, Good screen, Solid build...
Bad Battery life, Touchpad buttons...
80%
techradar.com/au/
Updated:
2016-11-18 19:15:15
The Toshiba Satellite P875-102 signals the arrival of third generation Intel Core power at the company and we have to admit that it's off to a flying start. Not only is this laptop an incredibly powerful and slick 17-incher, it also looks good and comes w...
Good Great performance, Storage space, Good screen, Solid build...
Bad Battery life, Touchpad buttons...
80%