location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58365 pool part/accessory Cover

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pool Cover 4.60m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58365
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138928211
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2023 09:03:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 58365 pool part/accessory Cover :
The long product name of Bestway 58365 pool part/accessory Cover. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

POOL COVER
More>>>
Bestway 58365 pool part/accessory Cover:
The official description of Bestway 58365 pool part/accessory Cover as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

POOL COVER
- Fits 4.60m x 90cm 15’ x 36”) HydriumTM Splasher Pool
- PVC material
- Includes ropes to secure cover
- Drain holes to prevent water from accumulating
- Content: One pool cover

Short summary description Bestway 58365 pool part/accessory Cover:
This short summary of the Bestway 58365 pool part/accessory Cover data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58365, Cover, Blue, PVC, 4,6 m, 90 cm, Hydrium

Long summary description Bestway 58365 pool part/accessory Cover:
This is an auto-generated long summary of Bestway 58365 pool part/accessory Cover based on the first three specs of the first five spec groups.

Bestway 58365. Product type: Cover, Product colour: Blue, Material: PVC. Quantity per pack: 1 pc(s), Package type: Full color box

Features
Product type *
Cover
Product colour
Blue
Material
PVC
Pool diameter (max)
4,6 m
Features
Pool length (max)
90 cm
Suitable for
Hydrium
Packaging data
Quantity per pack
1 pc(s)
Package type
Full color box