location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 67001 air mattress Single mattress Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flocked Airbed - Twin - 1.88m x 99cm x 22cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138916195 show
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bestway 67001 air mattress Single mattress Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single mattress
  • - Material: Vinyl
  • - Blue
Long product name Bestway 67001 air mattress Single mattress Blue :
The long product name of Bestway 67001 air mattress Single mattress Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FLOCKED AIR BED / TWIN
More>>>
Bestway 67001 air mattress Single mattress Blue:
The official description of Bestway 67001 air mattress Single mattress Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

FLOCKED AIR BED / TWIN
- Sturdy pre-tested vinyl
- Quick inflation/deflation screw valve
- Comfortable flocked sleeping surface
- Sturdy coil beam construction
- Great for indoor & outdoor use
- Heavy-duty repair patch included
Content: One air bed, repair patch

Short summary description Bestway 67001 air mattress Single mattress Blue:
This short summary of the Bestway 67001 air mattress Single mattress Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 67001, Single mattress

Long summary description Bestway 67001 air mattress Single mattress Blue:
This is an auto-generated long summary of Bestway 67001 air mattress Single mattress Blue based on the first three specs of the first five spec groups.

Bestway 67001. Type: Single mattress, Product colour: Blue, Material: Vinyl. Width: 990 mm, Length: 1880 mm, Height: 220 mm. Package type: Box. Minimum order quantity: 6 pc(s), Quantity per pallet: 180 pc(s)