location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 52152 inflatable toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Bop Bags
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52152
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138903621 show
Category: Inflatable Toys Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 210761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 14:01:21
The date of the most recent change of this product data-sheet in Icecat.
DECLARATION OF CONFORMITY (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 52152 inflatable toy :
The long product name of Bestway 52152 inflatable toy. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BOP BAGS
More>>>
Bestway 52152 inflatable toy:
The official description of Bestway 52152 inflatable toy as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BOP BAGS
- Safety valve
- Sturdy pre-tested vinyl
- Built-in sand chamber for stability
- Fun for children
- Content: One punching bag

Short summary description Bestway 52152 inflatable toy:
This short summary of the Bestway 52152 inflatable toy data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 52152, Animals, 3 yr(s), Vinyl, Blue, Grey, Yellow

Long summary description Bestway 52152 inflatable toy:
This is an auto-generated long summary of Bestway 52152 inflatable toy based on the first three specs of the first five spec groups.

Bestway 52152. Product type: Animals, Proper use: Outdoor, Recommended age (min): 3 yr(s), Safety valve, Material: Vinyl, Product colour: Blue, Grey, Yellow

Features
Product type *
Animals
Product colour *
Blue, Grey, Yellow
Material *
Vinyl
Recommended age (min) *
3 yr(s)
Proper use
Outdoor
Suitable for outdoor use
Yes
Safety valve
Yes
Intrastat code
95030095
Interleaved Two of Five (ITF-14)
76942138973944
Weight & dimensions
Height
890 mm
Weight & dimensions
Weight
253 g
Packaging data
Package width
120 mm
Package depth
195 mm
Package height
40 mm
Package type
Box
Package volume
27000 cm³
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Minimum order quantity
12 pc(s)
Quantity per pallet
576 pc(s)
Brand Image Product code Product Stock Price from
Bestway 52222 inflatable toy Bestway 52222 inflatable toy
(show image)
52222 Bonk Outs
Bestway 52194 inflatable toy Bestway 52194 inflatable toy
(show image)
52194 Inflatable Box Bag 160cm