location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 61063 inflatable boat 2 person(s) Rafting Raft

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Hydro-Force Raft 1.94m x 1.1m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61063
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138901689
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109678
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2019 08:43:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 61063 inflatable boat 2 person(s) Rafting Raft :
The long product name of Bestway 61063 inflatable boat 2 person(s) Rafting Raft. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HYDRO-FORCE RAFT
More>>>
Bestway 61063 inflatable boat 2 person(s) Rafting Raft:
The official description of Bestway 61063 inflatable boat 2 person(s) Rafting Raft as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HYDRO-FORCE RAFT
- Deflated Size: 1.98m x 1.22m 78” x 48”)
- Inflated Size: 1.94m x 1.10m 76” x 43”)
- Safety valve
- Sturdy pre-tested vinyl
- Quick inflation/deflation screw valves
- 3 air chambers construction
- All around grab rope with built-in grommets
- Inflatable floor for extra comfort
- Sturdy oarlocks
- Tow ring
- Oars not included
- Heavy-duty repair patch included
Content: One boat, repair patch

Short summary description Bestway 61063 inflatable boat 2 person(s) Rafting Raft:
This short summary of the Bestway 61063 inflatable boat 2 person(s) Rafting Raft data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 61063, Rafting, Raft, Grey, White, Yellow, Vinyl, 2 person(s), Full color box

Long summary description Bestway 61063 inflatable boat 2 person(s) Rafting Raft:
This is an auto-generated long summary of Bestway 61063 inflatable boat 2 person(s) Rafting Raft based on the first three specs of the first five spec groups.

Bestway 61063. Recommended usage: Rafting, Type: Raft, Product colour: Grey, White, Yellow. Width: 1100 mm, Length: 1940 mm, Height: 340 mm

Features
Number of persons *
2 person(s)
Recommended usage *
Rafting
Type *
Raft
Motor mount *
Yes
Product colour *
Grey, White, Yellow
Inflatable floor
Yes
Material *
Vinyl
Handle(s)
Yes
Tow ring
Yes
Safety valve
Yes
Features
Built-in grommets
Yes
Package type
Full color box
Weight & dimensions
Width
1100 mm
Length
1940 mm
Height
340 mm
Deflated size (W x L)
1980 x 1220 mm
Packaging content
Quantity
1
Oar(s) included
No
Repair patch included
Yes