location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58142 water testing product

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FLOWCLEAR™ Swim Doctor Pool & Spa Test Strips
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58142
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138918588
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 58142 water testing product :
The long product name of Bestway 58142 water testing product. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SWIM DOCTOR POOL & SPA TEST STRIPS
More>>>
Bestway 58142 water testing product:
The official description of Bestway 58142 water testing product as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SWIM DOCTOR POOL & SPA TEST STRIPS
- The ideal solution for basic pool and spa water testing
- 3-in-1 Test Strip
- Free Chlorine
- pH
- Total Alkalinity
- Easy Color-Match System
- Measures Free Chlorine 0 to 10 ppm, Alkalinity 0 to 240 ppm and pH 6.2 to 8.4 with instant results
- 18-Month Shelf Life
Content 50 test strips

Short summary description Bestway 58142 water testing product:
This short summary of the Bestway 58142 water testing product data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58142, Water test strip, Alkalinity, Free chlorine, pH, 42 g, 95 mm, 160 mm, 42 mm

Long summary description Bestway 58142 water testing product:
This is an auto-generated long summary of Bestway 58142 water testing product based on the first three specs of the first five spec groups.

Bestway 58142. Product type: Water test strip, Measured parameters: Alkalinity, Free chlorine, pH. Weight: 42 g. Package width: 95 mm, Package depth: 160 mm, Package height: 42 mm. Quantity per pallet: 5760 pc(s), Minimum order quantity: 24 pc(s)

Features
Product type *
Water test strip
Suitable for pool/spa water *
Yes
Measured parameters
Alkalinity, Free chlorine, pH
Intrastat code
38220000
Technical details
Package volume
10000 cm³
Weight & dimensions
Weight
42 g
Packaging data
Package width
95 mm
Package depth
160 mm
Package height
42 mm
Package type
Blister
Logistics data
Quantity per pallet
5760 pc(s)
Minimum order quantity
24 pc(s)
Brand Image Product code Product Stock Price from
Pool Improve

Pool Improve PTM100PI water testing product
(show image)
PTM100PI PTM100PI
Pool Improve

Pool Improve TSB150PI-KL water testing product
(show image)
TSB150PI-KL TSB150PI-KL
Pool Improve

Pool Improve TSB100PI-KL water testing product
(show image)
TSB100PI-KL TSB100PI-KL
Country Distributor
Belgium 2 distributor(s)