location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 36013 pool/beach float Multicolour Pattern Vinyl Swim ring

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designer Swim Ring
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
36013 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138930559
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 18:14:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 36013 pool/beach float Multicolour Pattern Vinyl Swim ring :
The long product name of Bestway 36013 pool/beach float Multicolour Pattern Vinyl Swim ring. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BOUÉE FANTAISIE FLORALE
More>>>
Bestway 36013 pool/beach float Multicolour Pattern Vinyl Swim ring:
The official description of Bestway 36013 pool/beach float Multicolour Pattern Vinyl Swim ring as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DESIGNER SWIM RING
- Safety valve
- Sturdy pre-tested vinyl
- Content: One swim ring
- Made in China

Short summary description Bestway 36013 pool/beach float Multicolour Pattern Vinyl Swim ring:
This short summary of the Bestway 36013 pool/beach float Multicolour Pattern Vinyl Swim ring data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 36013, Multicolour, Swim ring, Pattern, Vinyl, China, 48 cm

Long summary description Bestway 36013 pool/beach float Multicolour Pattern Vinyl Swim ring:
This is an auto-generated long summary of Bestway 36013 pool/beach float Multicolour Pattern Vinyl Swim ring based on the first three specs of the first five spec groups.

Bestway 36013. Product colour: Multicolour, Product type: Swim ring, Coloration: Pattern. Diameter: 48 cm, Height: 110 mm, Weight: 115 g. Package width: 170 mm, Package depth: 290 mm, Package height: 6 mm. Quantity per pallet: 5472 pc(s), Minimum order quantity: 36 pc(s)

Features
Product colour *
Multicolour
Coloration *
Pattern
Material *
Vinyl
Product type *
Swim ring
Safety valve
Yes
Country of origin
China
Intrastat code
95030095
Weight & dimensions
Diameter
48 cm
Height
110 mm
Weight & dimensions
Weight
115 g
Deflated diameter
56 cm
Packaging data
Package width
170 mm
Package depth
290 mm
Package height
6 mm
Package volume
13000 cm³
Package type
Blister
Logistics data
Quantity per pallet
5472 pc(s)
Minimum order quantity
36 pc(s)