location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 32103 baby swim float Vinyl Red Swim seat

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Splash & Play Baby Seat
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32103
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138915822
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108054
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:44:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 32103 baby swim float Vinyl Red Swim seat :
The long product name of Bestway 32103 baby swim float Vinyl Red Swim seat. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SPLASH & PLAY BABY SEAT
More>>>
Bestway 32103 baby swim float Vinyl Red Swim seat:
The official description of Bestway 32103 baby swim float Vinyl Red Swim seat as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SPLASH & PLAY BABY SEAT
- Safety valves
- Learning to swim has never been so safe and fun!
- Odorless and soft on the skin
- Made from premium, heavy-gauge laminated materials with a total thickness of 0.25mm
- Added material thickness provides an additional layer of support and safety
- Heavy-duty handles
- Diaper style seat
- 4 air chambers
- Content: One baby seat

Short summary description Bestway 32103 baby swim float Vinyl Red Swim seat:
This short summary of the Bestway 32103 baby swim float Vinyl Red Swim seat data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 32103, Swim seat, Vinyl, Red

Long summary description Bestway 32103 baby swim float Vinyl Red Swim seat:
This is an auto-generated long summary of Bestway 32103 baby swim float Vinyl Red Swim seat based on the first three specs of the first five spec groups.

Bestway 32103. Product type: Swim seat, Coloration: Monochromatic, Material: Vinyl. Diameter: 69 cm, Height: 240 mm, Deflated diameter: 69 cm. Quantity per pack: 1 pc(s), Package width: 197 mm, Package depth: 50 mm. Minimum order quantity: 6 pc(s), Quantity per pallet: 480 pc(s)

Features
Coloration *
Monochromatic
Material *
Vinyl
Product colour *
Red
Product type *
Swim seat
Recommended age (max)
1 yr(s)
Chambers quantity
4
Built-in secure seat
Yes
Heavy-duty handles
Yes
Handles quantity
2
Self-locking safety valve
Yes
Certification
TÜV
Intrastat code
95062900
Weight & dimensions
Diameter
69 cm
Height
240 mm
Deflated diameter
69 cm
Material thickness
0,25 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
197 mm
Package depth
50 mm
Package height
200 mm
Package volume
3000 cm³
Package type
Box
Logistics data
Minimum order quantity
6 pc(s)
Quantity per pallet
480 pc(s)