location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington K97443WW tablet case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BB2 FOR MS SP4, BROWN BOX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K97443WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896977438 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Kensington K97443WW user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Unknown
Long product name Kensington K97443WW tablet case Black :
The long product name of Kensington K97443WW tablet case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BlackBelt 2nd Degree Rugged Case for Surface Pro 6, Surface Pro (5th Gen) & Surface Pro 4
More>>>
Kensington K97443WW tablet case Black:
The official description of Kensington K97443WW tablet case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Military-Grade Protection
A strong, rugged TPU body surrounds the Surface™ Pro meeting the MIL-STD-810G testing protocols for drop protection
Designed for Surface™
Kensington is an official participant in Microsoft’s “Designed for Surface” program, which helps 3rd-party manufacturers create exceptional accessories that work seamlessly with Surface devices
Hand Strap
Constructed of flexible silicone to fit a wide variety of hand sizes, it provides a convenient and worry-free way to hold the tablet when you’re sharing or collaborating, especially if you’re in a highly mobile environment
Type Cover Channel
Allows you to quickly and easily attach or detach the Type Cover without having to remove the rugged case from the Surface™ Pro
QuickFold™ Design
Ideal for mobile viewing, the Type Cover can be folded down and around the backside of the rugged case so the keyboard is neatly out of the way without having to detach it
Unobstructed Access
Strategic cutouts in the case allow you to take full advantage of the Surface kick stand, buttons, ports and cameras
Surface Pen Holder
Specially integrated into the case, this form-fitting area stores your Surface pen in a highly convenient spot when it’s not being used so it won’t go missing
Type Cover Strap
Small elastic piece that ensures the Type Cover will stay folded up and closed over the tablet screen when you’re walking around. The textured exterior makes the case easier to hold and prevents it from sliding off a table or desk.
Non-Slip Grip
Textured exterior makes the case easier to hold and prevents it from sliding off a table or desk
Raised Bezel
Protects the corners and screen from scratches and damage
Strong, rugged polycarbonate body designed to meet military-grade MIL-STD-810G testing protocols for rugged protection against drops Integrated silicone hand strap for easier, worry-free sharing and collaborating Type Cover channel allows for fast attaching and detaching of keyboard without having to remove case QuickFold Design allows the Type Cover to be folded up the backside of the case Unobstructed access via strategically designed cutouts for Surface kick stand, ports, jacks and cameras Surface Pen Holder keeps it from going missing Type Cover strap keeps the keyboard closed over the tablet screen Textured exterior makes it easy to grip and prevents it from sliding off table or desk Raised bezel protects screen from damage and scratches

Short summary description Kensington K97443WW tablet case Black:
This short summary of the Kensington K97443WW tablet case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington K97443WW, Microsoft Surface Pro 4

Long summary description Kensington K97443WW tablet case Black:
This is an auto-generated long summary of Kensington K97443WW tablet case Black based on the first three specs of the first five spec groups.

Kensington K97443WW. Compatibility: Microsoft Surface Pro 4

Features
Compatibility *
Microsoft Surface Pro 4
Product main colour *
Black
Protection features
Crash proof
Packaging data
Package width
203 mm
Package depth
305 mm
Package height
30 mm
Country Distributor
United States 1 distributor(s)