location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P586-010-VGA-V2 video cable adapter 3,05 m Mini DisplayPort Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P586-010-VGA-V2 Mini DisplayPort 1.2 to VGA Active Adapter Cable (M/M), 10 ft. (3.1 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P586-010-VGA-V2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332191861 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97183
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P586-010-VGA-V2 video cable adapter 3,05 m Mini DisplayPort Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Active adapter cable for use with any Mini Displayport (or Thunderbolt) port
  • - Low-profile VGA connector fits neatly into available space; no jamming between wall and monitor or impeding neighboring connections
  • - Supports computer video resolution up to 1920 x 1200
  • - Supports HD video resolution up to 1920 x 1080 (1080p)
  • - No separate adapter required
  • - Nickel-plated connectors with gold-plated contacts
Warranty: 3-year limited
Long product name Tripp Lite P586-010-VGA-V2 video cable adapter 3,05 m Mini DisplayPort Black :
The long product name of Tripp Lite P586-010-VGA-V2 video cable adapter 3,05 m Mini DisplayPort Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini DisplayPort 1.2 to VGA Active Adapter Cable (M/M), 10 ft. (3.1 m)
More>>>
Tripp Lite P586-010-VGA-V2 video cable adapter 3,05 m Mini DisplayPort Black:
The official description of Tripp Lite P586-010-VGA-V2 video cable adapter 3,05 m Mini DisplayPort Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Send High-Quality Mini DisplayPort v1.2 Video Signals to a VGA Display
Connects Mini DisplayPort (or Thunderbolt) computer to VGA-enabled monitor, projector or TV
Ideal for displaying video on large monitor or digital sign
Low-profile VGA connector fits neatly into available space; no jamming between wall and monitor or impeding neighboring connections
Mini DisplayPort and HD15 male connectors
No separate adapter required

Vibrant, Superior Video Quality
Supports computer video resolutions up to 1920 x 1200
Supports HD video resolutions up to 1920 x 1080 (1080p)
Converts Single-Mode and Dual-Mode (DP++) Mini DisplayPort output
Perfect for use with graphics cards, such as AMD Eyefinity, that don’t output DP++ signals

Superior Materials for Superior Performance
Double shielding with foil and braid for maximum EMI/RFI protection
Nickel-plated connectors with gold-plated contacts for excellent conductivity
Integral strain relief for long life

Short summary description Tripp Lite P586-010-VGA-V2 video cable adapter 3,05 m Mini DisplayPort Black:
This short summary of the Tripp Lite P586-010-VGA-V2 video cable adapter 3,05 m Mini DisplayPort Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P586-010-VGA-V2, 3,05 m, Mini DisplayPort, VGA, Male, Male, Nickel/Gold

Long summary description Tripp Lite P586-010-VGA-V2 video cable adapter 3,05 m Mini DisplayPort Black:
This is an auto-generated long summary of Tripp Lite P586-010-VGA-V2 video cable adapter 3,05 m Mini DisplayPort Black based on the first three specs of the first five spec groups.

Tripp Lite P586-010-VGA-V2. Cable length: 3,05 m, Connector 1: Mini DisplayPort, Connector 2: VGA. Weight: 200 g, Width: 254 mm, Depth: 12,7 mm. Package width: 254 mm, Package depth: 12,7 mm, Package height: 203,2 mm. Master (outer) case width: 508 mm, Master (outer) case length: 25,4 mm, Master (outer) case height: 457,2 mm

Features
Connector contacts plating
Nickel/Gold
Cable length *
3,05 m
Connector 1 *
Mini DisplayPort
Connector 2 *
VGA
Connector 1 gender *
Male
Connector 2 gender *
Male
Maximum resolution
1920 x 1080 pixels
Product colour
Black
Country of origin
China
Weight & dimensions
Weight
200 g
Width
254 mm
Depth
12,7 mm
Height
203,2 mm
Packaging data
Package width
254 mm
Package depth
12,7 mm
Package height
203,2 mm
Package weight
200 g
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
508 mm
Master (outer) case length
25,4 mm
Master (outer) case height
457,2 mm
Master (outer) case weight
2 kg
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332191868
Brand Image Product code Product Stock Price from
Tripp Lite P567-02M video cable adapter 2 m HDMI + USB DisplayPort Black Tripp Lite P567-02M video cable adapter 2 m HDMI + USB DisplayPort Black
(show image)
P567-02M P567-02M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P567-01M video cable adapter 1 m HDMI + USB DisplayPort Black Tripp Lite P567-01M video cable adapter 1 m HDMI + USB DisplayPort Black
(show image)
P567-01M P567-01M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 1 m (3.3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P581AB-006 video cable adapter 1,83 m DisplayPort DVI-D Black Tripp Lite P581AB-006 video cable adapter 1,83 m DisplayPort DVI-D Black
(show image)
P581AB-006 P581AB-006 Safe-IT DisplayPort to DVI Antibacterial Adapter Cable (DP to DVI-D Single Link M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P566AB-006 video cable adapter 1,83 m HDMI Type A (Standard) DVI-D Black Tripp Lite P566AB-006 video cable adapter 1,83 m HDMI Type A (Standard) DVI-D Black
(show image)
P566AB-006 P566AB-006 Safe-IT HDMI to DVI-D Single-Link Antibacterial Adapter Cable (M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P586-010-DVI video cable adapter 3 m MINI DISPLAYPORT DVI-D SINGLE LINK Black Tripp Lite P586-010-DVI video cable adapter 3 m MINI DISPLAYPORT DVI-D SINGLE LINK Black
(show image)
P586-010-DVI P586-010-DVI Mini DisplayPort 1.2 to DVI Active Adapter Cable (M/M), 1080p, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P586-003-DVI video cable adapter 0,9 m Mini DisplayPort DVI-D Black Tripp Lite P586-003-DVI video cable adapter 0,9 m Mini DisplayPort DVI-D Black
(show image)
P586-003-DVI P586-003-DVI Mini DisplayPort 1.2 to DVI Adapter Cable (M/M), 1080p, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P566-010-VGA-A video cable adapter 3 m HDMI HD15 + 3.5 mm Black Tripp Lite P566-010-VGA-A video cable adapter 3 m HDMI HD15 + 3.5 mm Black
(show image)
P566-010-VGA-A P566-010-VGA-A HDMI to VGA + Audio Active Adapter Cable (HDMI to Low-Profile HD15 + 3.5 mm M/M), 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P566-010-VGA video cable adapter 3 m HDMI HD15, MICRO-USB B Black Tripp Lite P566-010-VGA video cable adapter 3 m HDMI HD15, MICRO-USB B Black
(show image)
P566-010-VGA P566-010-VGA HDMI to VGA Active Adapter Cable (HDMI to Low-Profile HD15 M/M), 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P582-015-HD-V2A video cable adapter 4,6 m DISPLAYPORT HDMI Black Tripp Lite P582-015-HD-V2A video cable adapter 4,6 m DISPLAYPORT HDMI Black
(show image)
P582-015-HD-V2A P582-015-HD-V2A DisplayPort 1.2 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, Gripping HDMI Plug, HDCP 2.2, 15 ft. (4.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P582-010-HD-V2A video cable adapter 3 m DISPLAYPORT HDMI Black Tripp Lite P582-010-HD-V2A video cable adapter 3 m DISPLAYPORT HDMI Black
(show image)
P582-010-HD-V2A P582-010-HD-V2A DisplayPort 1.2 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, Gripping HDMI Plug, HDCP 2.2, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)