location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Mobile HDD ST1000LM035 internal hard drive 1 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mobile HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST1000LM035
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST1000LM035 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7636490060670 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 440320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:36:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Mobile HDD ST1000LM035 internal hard drive 1 TB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB
  • - HDD
  • - Storage drive buffer size: 128 MB
  • - 90 g
Warranty: 2 years
Long product name Seagate Mobile HDD ST1000LM035 internal hard drive 1 TB :
The long product name of Seagate Mobile HDD ST1000LM035 internal hard drive 1 TB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1TB, SATA 6Gb/s, 128MB, 13 ms, 600 MB/s, 140MB/s, 0.48%, Halogen-free, RoHS compliance
More>>>
Seagate Mobile HDD ST1000LM035 internal hard drive 1 TB:
The official description of Seagate Mobile HDD ST1000LM035 internal hard drive 1 TB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An Amazing Value and True Capacity Kick for Laptops and Mobile Devices
Huge 1 TB and 2 TB capacities in a thin 7mm lightweight design, the Seagate® Mobile HDD stores up to 200,000 photos, 250,000 songs or 124 hours of high definition video.1 The Mobile HDD has some of the most advanced features and one of the best $/TB and $/mm available. All backed by a 2-year limited warranty.
Ideal for:
- Traditional laptops
- Convertible and detachable storage
- Slim consumer electronics devices
- Helping to protect your sensitive data

Compatibility and Flexibility
The Mobile HDD works with SATA 6 Gb/s and SATA 3 Gb/s designs.
A slim, high-performance HDD which integrates easily.
- Drop in 1 TB or 2 TB without the weight of traditional laptop drives
- 25% lighter than the previous generation
- Easy upgrade for most 7mm laptop designs
- No-hassle transition from 9.5mm
- Standard SATA drive mounting

High Areal Density Comes With Quiet Operation and Excellent Shock Resistance
With an incredible 1 TB per disk, the Mobile HDD enables the highest areal density in a 7mm small form factor. The drive additionally performs operations very quietly and has industry-leading shock resistance.

Self-Encrypting Drive Options
Looking for dependable and secure data encryption? The Mobile HDD has Self-Encrypting Drive (SED) and FIPS 140-2 SED models available in the same 7mm design.
- Government-grade encryption without performance degradation
- Ships with the Trusted Computing Group (TCG) Opal protocol
- Instant Secure Erase technology3 that can instantly erase the security key data on your hard drive if needed, enabling secure disposal or repurposing of the SED

Short summary description Seagate Mobile HDD ST1000LM035 internal hard drive 1 TB:
This short summary of the Seagate Mobile HDD ST1000LM035 internal hard drive 1 TB data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Mobile HDD ST1000LM035, 1 TB

Long summary description Seagate Mobile HDD ST1000LM035 internal hard drive 1 TB:
This is an auto-generated long summary of Seagate Mobile HDD ST1000LM035 internal hard drive 1 TB based on the first three specs of the first five spec groups.

Seagate Mobile HDD ST1000LM035. HDD capacity: 1 TB

Features
HDD capacity *
1 TB
Type *
HDD
Storage drive buffer size
128 MB
HDD sustained transfer rate
140 MiB/s
Average seek time
13 ms
Bytes per sector
4096
Start/stop cycles
600000
Power
Power consumption (typical)
1,6 W
Power consumption (idle)
0,45 W
Start-up current
1 A
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Operational conditions
Storage temperature (T-T)
-40 - 70 °C
Operating shock
400 G
Non-operating shock
1000 G
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
69,8 mm
Height
7 mm
Depth
100,3 mm
Weight
90 g
Packaging data
Quantity
50
Source Testseek summary Average rating
Reviews
Updated:
2017-08-23 10:28:35
Uk has collected 10 expert reviews for Seagate Mobile HDD ST1000LM035 internal hard drive 1 TB and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Brand Image Product code Product Stock Price from
Seagate Desktop HDD ST1000DM003 3.5" 1 TB Serial ATA III Seagate Desktop HDD ST1000DM003 3.5" 1 TB Serial ATA III
(show image)
ST1000DM003-RFB ST1000DM003 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD ST1000DM003 internal hard drive 3.5" 1 TB Serial ATA III Seagate Desktop HDD ST1000DM003 internal hard drive 3.5" 1 TB Serial ATA III
(show image)
ST1000DM003 ST1000DM003 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)
Lithuania 1 distributor(s)