location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 14" Ladies Grey Tote 35,6 cm (14") Ladies case Brown, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14 Grey/Brown Women Canvas Tote
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V1M58AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894869043 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2018
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 14" Ladies Grey Tote 35,6 cm (14") Ladies case Brown, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ladies case 35,6 cm (14") Brown, Grey
  • - Canvas
  • - Carrying handle(s)
  • - 510 g
Long product name HP 14" Ladies Grey Tote 35,6 cm (14") Ladies case Brown, Grey :
The long product name of HP 14" Ladies Grey Tote 35,6 cm (14") Ladies case Brown, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 14 Grey/Brown Women Canvas Tote
More>>>
HP 14" Ladies Grey Tote 35,6 cm (14") Ladies case Brown, Grey:
The official description of HP 14" Ladies Grey Tote 35,6 cm (14") Ladies case Brown, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Combining practicality and style, this HP 35.56 cm (14'') Canvas Tote looks great and protects your essentials to help you through your busy day. The perfect complement to an always-connected life, it'll keep all your devices secure, and keep you looking sharp as you take on the world.

Short summary description HP 14" Ladies Grey Tote 35,6 cm (14") Ladies case Brown, Grey:
This short summary of the HP 14" Ladies Grey Tote 35,6 cm (14") Ladies case Brown, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP 14" Ladies Grey Tote, Ladies case, 35,6 cm (14"), 510 g

Long summary description HP 14" Ladies Grey Tote 35,6 cm (14") Ladies case Brown, Grey:
This is an auto-generated long summary of HP 14" Ladies Grey Tote 35,6 cm (14") Ladies case Brown, Grey based on the first three specs of the first five spec groups.

HP 14" Ladies Grey Tote. Case type: Ladies case, Maximum screen size: 35,6 cm (14"), Carrying handle(s). Weight: 510 g. Surface coloration: Monochromatic

Your everyday carryall

With tons of room for all your essentials and a durable canvas exterior, you can jet from home to work without ever slowing down.

Designed with you in mind

The zippered closure, durable handles, and convenient accessory pocket ensure you'll always be prepared for whatever the day has in store.

HP trusted

Built to keep up with you, this tote is backed by a one-year limited warranty, so you can rely on it each and every day.

Features
Surface coloration
Monochromatic
Maximum screen size *
35,6 cm (14")
Case type *
Ladies case
Material *
Canvas
Product main colour *
Brown, Grey
Carrying handle(s)
Yes
Country of origin
China
Weight & dimensions
Width
420 mm
Depth
140 mm
Height
320 mm
Weight
510 g
Package width
420 mm
Package depth
140 mm
Package height
320 mm
Package weight
720 g
Country Distributor
United Kingdom 1 distributor(s)
France 1 distributor(s)