location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology SDCA3/128GBSP memory card 128 GB MicroSDXC UHS-I Class 10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SDCA3/128GBSP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDCA3/128GBSP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617241747 show
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79937
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:08:57
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology SDCA3/128GBSP memory card 128 GB MicroSDXC UHS-I Class 10
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 128 GB MicroSDXC Class 10 UHS-I
  • - 90 MB/s
  • - Shock resistant, Temperature proof, Vibration proof, Water resistant
  • - Black
Warranty: Lifetime
Long product name Kingston Technology SDCA3/128GBSP memory card 128 GB MicroSDXC UHS-I Class 10 :
The long product name of Kingston Technology SDCA3/128GBSP memory card 128 GB MicroSDXC UHS-I Class 10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

microSDXC UHS-I U3 90R/80W 128GB
More>>>
Kingston Technology SDCA3/128GBSP memory card 128 GB MicroSDXC UHS-I Class 10:
The official description of Kingston Technology SDCA3/128GBSP memory card 128 GB MicroSDXC UHS-I Class 10 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Impressive speeds to capture high-quality video.
Kingston’s microSDHC/SDXC UHS-I U3 90R/80W Flash memory cards deliver fast, UHS-I Class U3 speeds up to 90MB/s read and 80MB/s write* that let you capture cinema-quality Full HD (1080p), Ultra HD (2160p), 3D and 4K videos on high-performance small form factor devices such as smartphones and GoPro® cameras. It’s also great for live television broadcasts and recordings. The cards offer faster upload and editing times, especially with USB 3.0 card readers. Higher sustained write speeds ensure video integrity and let photographers shoot in continuous burst mode.

Use the optional adapter to take advantage of standard SD card size SDHC/SDXC host devices, such as DSLRs, video cameras and larger tablets. The microSDHC/SDXC UHS-I U3 90R/80W is built to be durable, so you can rest assured that your photos, videos and other important files will be protected, even in harsh environments. This versatile card is tested to be waterproof**, temperature proof***, shock/vibration proof**** and X-ray proof*****. Multiple capacities up to 128GB****** provide plenty of room for longer recording time for HD video and space for thousands of high-resolution photos and hours of video*******.

- Fast UHS-I Class U3 speeds up to 90MB/s read and 80MB/s write*
- Small form factor card has optional adapter for standard-size devices
- Tested for durability and to withstand the elements
- Multiple capacities up to 128GB******

* Speed may vary due to host and device configuration

** IEC/EN 60529 IPX7 certified for protection against continual water submersion up to 30 min. and depth up to 1m.

*** Withstands temperature range from -25 °C to 85 °C

**** Based on MIL-STD-883H, METHOD 2002.5 military standard test method.

***** ISO 7816-1 certified for protection against 0.1 Gy of X-ray radiation to both sides of card.

****** Some of the listed capacity on a Flash storage device is used for formatting and other functions and thus is not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products. For more information, go to Kingston’s Flash Guide at kingston.com/flashguide.

******* Recording time and number of pictures will vary by device manufacturer. For more information go to Kingston.com/flash/storage_chart.

Short summary description Kingston Technology SDCA3/128GBSP memory card 128 GB MicroSDXC UHS-I Class 10:
This short summary of the Kingston Technology SDCA3/128GBSP memory card 128 GB MicroSDXC UHS-I Class 10 data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology SDCA3/128GBSP, 128 GB, MicroSDXC, Class 10, UHS-I, 90 MB/s, 80 MB/s

Long summary description Kingston Technology SDCA3/128GBSP memory card 128 GB MicroSDXC UHS-I Class 10:
This is an auto-generated long summary of Kingston Technology SDCA3/128GBSP memory card 128 GB MicroSDXC UHS-I Class 10 based on the first three specs of the first five spec groups.

Kingston Technology SDCA3/128GBSP. Capacity: 128 GB, Flash card type: MicroSDXC, Flash memory class: Class 10, Internal memory type: UHS-I, Read speed: 90 MB/s, Write speed: 80 MB/s. Protection features: Shock resistant, Temperature proof, Vibration proof, Water resistant, Product colour: Black

Memory
Capacity *
128 GB
Flash card type *
MicroSDXC
Read speed
90 MB/s
Write speed
80 MB/s
Internal memory type
UHS-I
Flash memory class *
Class 10
Features
Product colour
Black
Protection features
Shock resistant, Temperature proof, Vibration proof, Water resistant
International Protection (IP) code
IPX7
Waterproof up to
1 m
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Features
Linux operating systems supported
Yes
Certification
FCC, VCI, IEC/EN 60529, ISO 7816-1
Power
Memory voltage
3.3 V
Operational conditions
Operating temperature (T-T)
-25 - 85 °C
Storage temperature (T-T)
-40 - 85 °C
Weight & dimensions
Width
11 mm
Depth
15 mm
Height
1 mm
Packaging data
Quantity per pack
1 pc(s)
Package type
Blister
Other features
SD adapter dimensions (WxDxH)
24 x 32 x 2,1 mm
Brand Image Product code Product Stock Price from
Kingston Technology microSDXC UHS-I U3 90R/80W 128GB Class 10 Kingston Technology microSDXC UHS-I U3 90R/80W 128GB Class 10
(show image)
SDCA3/128GB microSDXC UHS-I U3 90R/80W 128GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology microSDHC/SDXC UHS-I U3 32GB MicroSDXC Class 3 Kingston Technology microSDHC/SDXC UHS-I U3 32GB MicroSDXC Class 3
(show image)
SDCA3/32GB microSDHC/SDXC UHS-I U3 32GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology microSDHC/SDXC UHS-I U3 64GB MicroSDXC Class 3 Kingston Technology microSDHC/SDXC UHS-I U3 64GB MicroSDXC Class 3
(show image)
SDCA3/64GB microSDHC/SDXC UHS-I U3 64GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology microSDHC/SDXC UHS-I U3 32GB MicroSDXC Class 3 Kingston Technology microSDHC/SDXC UHS-I U3 32GB MicroSDXC Class 3
(show image)
SDCA3/32GBSP microSDHC/SDXC UHS-I U3 32GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology microSDHC/SDXC UHS-I U3 64GB MicroSDXC Class 3 Kingston Technology microSDHC/SDXC UHS-I U3 64GB MicroSDXC Class 3
(show image)
SDCA3/64GBSP microSDHC/SDXC UHS-I U3 64GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)