location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 460-BBTI laptop case 39,6 cm (15.6") Backpack case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tek Backpack - 15.6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
460-BBTI
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149696
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:50:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 460-BBTI laptop case 39,6 cm (15.6") Backpack case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack case 39,6 cm (15.6") Black
  • - Polyester
  • - Carrying handle(s)
  • - 739 g
Warranty: 3 Years
Long product name DELL 460-BBTI laptop case 39,6 cm (15.6") Backpack case Black :
The long product name of DELL 460-BBTI laptop case 39,6 cm (15.6") Backpack case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tek Backpack 15.6", Black
More>>>
DELL 460-BBTI laptop case 39,6 cm (15.6") Backpack case Black:
The official description of DELL 460-BBTI laptop case 39,6 cm (15.6") Backpack case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Spacious backpack for the active professional

The Dell Tek Backpack is a smart choice for business or pleasure, featuring three compartments to keep your contents organized and electronic devices secure. It also provides enough space for a change of clothes, so you can go straight from the office to the gym or airport.

Designed for durability and comfort

The Dell Tek Backpack is constructed with durable, lightweight materials to keep your pack feeling light. The exterior features water-resistant fabrics, padded shoulder straps and a padded back panel with breathable mesh fabrics that keep you comfortable by providing air ventilation while you're on-the-go. The Dell Tek Backpack also protects your fragile electronic gear with dedicated padded laptop and tablet pockets.

Fits Dell 15.6-inch notebooks and smaller

The Dell Tek Backpack fits Dell laptops with screen sizes up to 15.6 inches and is also compatible with Latitude and Inspiron series laptops. The backpack's main compartment features a fleece-lined padded sleeve that fits up to 10-inch Dell tablets.

Convenient in-bag charging

An internal pocket is designed for the Dell Power Companion (sold separately) that allows you to charge your laptop, tablet or phone while on-the-go, without taking it out of the bag.

Convenient accessory storage

Easily keep phones, keys and other accessories organized and close-at-hand thanks to the backpack’s dedicated accessory compartment. Dual side pockets fit larger items like water bottles and umbrellas, while a top zippered pocket with soft-touch lining protects sunglasses and phones from scratches.

Durable nylon construction

This backpack is designed with durable nylon to withstand the demands of everyday use.

Travel strap for easy transport

Ideal for air travel, a travel strap is included for transport on a roller bag.

What's in the Box

Dell Tek Backpack 15.6-inch (Black) non-TAA approved.

The Dell™ Tek Backpack 15.6" is designed for laptops, tablets and accessories, featuring durable, lightweight materials and a practical design that provides modern professionals with a comfortable bag that easily transitions between work needs and active lifestyles. Dual side pockets provide storage for larger accessories like an umbrella or water bottles and a small zippered pocket conveniently located near the padded top handle features soft-touch lining to protect sunglasses or phone from scratching. Easily keep phones, keys and other accessories organized and close-at-hand thanks to the backpack's dedicated accessory compartment and key fob. The padded back panel has air mesh for cool carrying comfort.

Short summary description DELL 460-BBTI laptop case 39,6 cm (15.6") Backpack case Black:
This short summary of the DELL 460-BBTI laptop case 39,6 cm (15.6") Backpack case Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 460-BBTI, Backpack case, 39,6 cm (15.6"), 739 g

Long summary description DELL 460-BBTI laptop case 39,6 cm (15.6") Backpack case Black:
This is an auto-generated long summary of DELL 460-BBTI laptop case 39,6 cm (15.6") Backpack case Black based on the first three specs of the first five spec groups.

DELL 460-BBTI. Case type: Backpack case, Maximum screen size: 39,6 cm (15.6"), Carrying handle(s). Weight: 739 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
39,6 cm (15.6")
Case type *
Backpack case
Material *
Polyester
Product main colour *
Black
Carrying handle(s)
Yes
Features
Quantity
1
Weight & dimensions
Width
150 mm
Depth
320 mm
Height
450 mm
Weight
739 g
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)