location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre Pro x360 G2 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre Pro x360
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spectre Pro x360 G2 Convertible PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V1B05EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899075760 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:33:26
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2017
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP V1B05EA user manual (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Spectre Pro x360 G2 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64
  • - 6th gen Intel® Core™ i5 i5-6200U (3M Cache, 2.3 GHz)
  • - 33.8 cm (13.3") Wide Quad HD (2560 x 1440) Touch
  • - 8GB (1600 MHz) LPDDR3-SDRAM (1 x 8 GB) & 256GB SSD
  • - Lithium-Ion (Li-Ion) battery
  • - 1.48 kg & 15.4 mm thin, HDMI
Warranty: 1-year limited warranty (optional Care Packs available, sold separately), 1-year limited warranty on HP Long Life Battery (available only with the 1-year limited platform warranty)
Long product name HP Spectre Pro x360 G2 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Silver :
The long product name of HP Spectre Pro x360 G2 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6th gen Intel® Core™ i5-6200U (3M Cache, 2.3 GHz), 8GB LPDDR3-SDRAM, 256GB SSD, 33.8 cm (13.3") Wide Quad HD 2560 x 1440 Touch, Intel® HD Graphics 520, WLAN, WebCam, Windows 10 Pro 64-bit
More>>>
HP Spectre Pro x360 G2 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Silver:
The official description of HP Spectre Pro x360 G2 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Innovative design, great performance, and outstanding battery life
The sleek, precision-crafted HP Spectre Pro x360 offers the benefits of flexible 360 degree hinge movement and four operating modes. Stay productive with long battery life on an x360 business convertible with 6th Gen Intel® Core™ i5/i7 processors[2] and optional vPro™.[3]

Short summary description HP Spectre Pro x360 G2 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Silver:
This short summary of the HP Spectre Pro x360 G2 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre Pro x360 G2, Intel® Core™ i5, 2,3 GHz, 33,8 cm (13.3"), 2560 x 1440 pixels, 8 GB, 256 GB

Long summary description HP Spectre Pro x360 G2 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Silver:
This is an auto-generated long summary of HP Spectre Pro x360 G2 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP Spectre Pro x360 G2. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Silver

Break from the conventional with 360o flexibility.

Sturdy lightweight aluminum creates a seamless look on this incredibly thin (.61 in. / 15.4 mm.) convertible PC. Starting at just 3.2lbs / 1.45kg, easily switch between four different user modes on the 33,8 cm (13.3”) diagonal touch FHD or QHD[5] touchscreen.

Power for hours

Never slow down with long battery life that allows you to create, stay productive, and entertain without having to recharge.

Premium performance

Take charge of your workday with Windows 10[1] Pro and powerful 6th Gen Intel® Core™ processors[2] with optional vPro™ [3] technology.

Field ready

Never fear bumps and minor spills. The thin and light HP Spectre Pro x360 is designed to undergo MIL-STD 810G testing.[4]

Design
Product type *
Hybrid (2-in-1)
Product colour *
Silver
Form factor *
Convertible (Folder)
Country of origin
China
Display
Touchscreen type
Capacitive
Display diagonal *
33,8 cm (13.3")
Display resolution *
2560 x 1440 pixels
Touchscreen *
Yes
HD type
Quad HD
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6200U
Processor cores
2
Processor threads
4
Processor boost frequency
2,8 GHz
Processor frequency *
2,3 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6200 series
Processor codename
Skylake
Bus type
QPI
FSB Parity
No
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2,4 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7,5 W
Configurable TDP-down frequency
0,8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
M.2, SATA
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1,74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Graphics card Open GL support
Yes
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Near Field Communication (NFC)
No
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
Headphone outputs
1
S/PDIF out port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Processor special features
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Built-in Visuals Technology
Yes
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EY
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Small Business Advantage (SBA) version
1,00
Intel TSX-NI version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
88193
Conflict-Free processor
Yes
Brand-specific features
HP ePrint
Yes
HP Touchpoint Manager
Yes
HP Smart AC Adapter
Yes
HP Software provided
HP Wireless Hotspot
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
56 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Power auto-sensing
Yes
Security
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Certificates
Wi-Fi certified
Yes
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
325 mm
Depth
218 mm
Height
15,4 mm
Weight *
1,48 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Maximum internal memory (64-bit)
8 GB
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2017-01-25 01:35:44
Uk has collected 8 expert reviews for HP Spectre Pro x360 G2 Convertible PC and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Country Distributor
Danmark 1 distributor(s)
Norway 1 distributor(s)
Disclaimer HP Spectre Pro x360 G2 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Silver:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.
[2] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[3] Some functionality of this technology, such as Intel® Active management technology and Intel Virtualization technology, requires additional 3rd party software in order to run. Availability of future "virtual appliances" applications for Intel vPro technology is dependent on 3rd party software providers. Sold as an optional feature.
[4] MIL-STD testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Damage under the MIL STD test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack.