location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Business Headset v2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Business Headset v2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T4E61AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894557803 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 481874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2024 13:04:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2021
Product end of life date
Bullet Points HP Business Headset v2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Calls/Music Headset
  • - Wired 3.5 mm connector
  • - Circumaural
  • - Microphone type: Boom
Warranty: Your Option Limited Warranty is a one (1) year (HP Option Limited Warranty Period) parts replacement warranty on any HP-branded or Compaq-branded options (HP Options). Certain restrictions and exclusions apply.
Long product name HP Business Headset v2 :
The long product name of HP Business Headset v2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Business Headset v2
More>>>
HP Business Headset v2:
The official description of HP Business Headset v2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy comfort and connectivity
Connect the headset to your PC’s 3.5 mm audio/mic jack through the adapter and control volume from the headset cable. Adjust the headband to your preferred comfort setting and rotate the microphone boom left or right or move it out of the way.

Compatible with the newest collaboration technologies.
Work with what you know—the headset is designed for use with mainstream VoIP software and Skype for Business.

World-class support
Get the reassurance of a one-year limited warranty.

Buttons
Volume control up and down; Microphone (Mic) mute; Mic Boom adjustment;

Short summary description HP Business Headset v2:
This short summary of the HP Business Headset v2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Business Headset v2, Wired, Calls/Music, 459 g, Headset, Black

Long summary description HP Business Headset v2:
This is an auto-generated long summary of HP Business Headset v2 based on the first three specs of the first five spec groups.

HP Business Headset v2. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Weight: 459 g. Product colour: Black

Easy comfort and connectivity

Connect the headset to your PC’s 3.5 mm audio/mic jack through the adapter and control volume from the headset cable. Adjust the headband to your preferred comfort setting and rotate the microphone boom left or right or move it out of the way.

Compatible with the newest collaboration technologies.

Work with what you know—the headset is designed for use with mainstream VoIP software and Skype for Business.[2]

World-class support

Get the reassurance of a one-year limited warranty.

Performance
Product type *
Headset
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
Country of origin
China
Compatible products
HP 280 G1 MT; HP ProDesk 400 G1: MT, SFF, DM (Mini); HP ProDesk 400 G2.5 SFF, MT; HP ProDesk 405 G1 MT, G2 MT; HP ProDesk 490 G1 MT; HP ProDesk 600 G1: TWR, SFF, DM (Mini); HP ProDesk 600 G2: MTW, SFF, Desktop Mini; HP EliteDesk 705 G2: MT, SFF, Desktop Mini HP EliteDesk 705 G1: MT, SFF, Desktop Mini; HP EilteDesk 800 G1 TWR, SFF, USDT, Desktop Mini; HP Collaboration PC; HP Collaboration PC G2; HP EilteDesk 800 G2: TWR, SFF, 35W Desktop Mini, 65W Desktop Mini, HP EliteOne 800 G1 Retail System
HP segment
Business
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Microphone in
Yes
Headphones
Ear coupling *
Circumaural
Microphone
Microphone type *
Boom
Weight & dimensions
Width
250 mm
Depth
83 mm
Height
180 mm
Weight
459 g
Packaging data
Package width
590 mm
Package depth
190 mm
Package height
170 mm
Country Distributor
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)