location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR GS324 Unmanaged Gigabit Ethernet (10/100/1000) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS324
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS324-100EUS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449110319 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 244805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR GS324 Unmanaged Gigabit Ethernet (10/100/1000) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - MAC address table: 8000 entries Switching capacity: 48 Gbit/s
  • - 1U Rack mounting
Warranty: 3 years
Long product name NETGEAR GS324 Unmanaged Gigabit Ethernet (10/100/1000) 1U Black :
The long product name of NETGEAR GS324 Unmanaged Gigabit Ethernet (10/100/1000) 1U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24-Port Gigabit Ethernet unmanaged Desktop Switch
More>>>
NETGEAR GS324 Unmanaged Gigabit Ethernet (10/100/1000) 1U Black:
The official description of NETGEAR GS324 Unmanaged Gigabit Ethernet (10/100/1000) 1U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NETGEAR 24-Port Gigabit Ethernet Switch with simple plug-and-play, compact desktop design, and auto-sensing ports provides easy, reliable, and affordable connectivity for your home or small office network. A rugged metal enclosure, silent, fanless design, and both wall-mount and rack-mount kits allow for convenient deployment to build out your SOHO network. Auto-MDI/MDIX (eliminating the need for crossover cables), jumbo packet support, auto-negotiation for automatic connection at highest speeds, non-blocking switching architecture for maximum throughput, and energy-efficient technology for power savings (IEEE 802.3az and short cable power reduction) make the GS324 the perfect switch for the SOHO environment. The GS324 is also covered by a 3 year warranty.

Short summary description NETGEAR GS324 Unmanaged Gigabit Ethernet (10/100/1000) 1U Black:
This short summary of the NETGEAR GS324 Unmanaged Gigabit Ethernet (10/100/1000) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR GS324, Unmanaged, Gigabit Ethernet (10/100/1000), Rack mounting, 1U

Long summary description NETGEAR GS324 Unmanaged Gigabit Ethernet (10/100/1000) 1U Black:
This is an auto-generated long summary of NETGEAR GS324 Unmanaged Gigabit Ethernet (10/100/1000) 1U Black based on the first three specs of the first five spec groups.

NETGEAR GS324. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 8000 entries, Switching capacity: 48 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x. Rack mounting, Form factor: 1U

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Network
Networking standards *
IEEE 802.1p, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x
10G support *
No
Auto MDI/MDI-X
Yes
Data transmission
Switching capacity *
48 Gbit/s
MAC address table *
8000 entries
Latency (1 Gbps)
4,7 µs
Jumbo frames support
Yes
Packet forwarding rate (1 Gbps)
1448000 pps
Design
Rack mounting *
Yes
Form factor
1U
Product colour
Black
Housing material
Metal
Design
LED indicators
Activity, Link, Power, Speed
On/off switch
No
Performance
Buffer size
512 KB
Plug and Play
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Output current
1 A
Power consumption (max)
11,1 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Storage relative humidity (H-H)
5 - 95%
Heat dissipation
3796 BTU/h
Weight & dimensions
Width
252 mm
Depth
180 mm
Height
44 mm
Weight
1,31 kg
Logistics data
Harmonized System (HS) code
85176990
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:37:18
Uk has collected 1 expert review for NETGEAR GS324 Unmanaged Gigabit Ethernet (10/100/1000) 1U Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
gadgetspeak.com
Updated:
2016-11-14 22:37:18
These units are all in robust metal cases with a dark crackle finish and are designed so that they can be desktop or wall mounted with, the case of the GS324, brackets being provided for rack mounting. The power inputs are on the rear and all their Ethern...
80%
Brand Image Product code Product Stock Price from
NETGEAR GS316 Unmanaged Gigabit Ethernet (10/100/1000) Black NETGEAR GS316 Unmanaged Gigabit Ethernet (10/100/1000) Black
(show image)
GS316-100PES GS316 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS308P Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black NETGEAR GS308P Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
GS308P-100PES GS308P 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS305-100PES network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) Grey NETGEAR GS305-100PES network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) Grey
(show image)
GS305-100PES GS305-100PES 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS308 Gigabit Ethernet (10/100/1000) Grey NETGEAR GS308 Gigabit Ethernet (10/100/1000) Grey
(show image)
GS308-100UKS GS308 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FS308 Unmanaged Fast Ethernet (10/100) Grey NETGEAR FS308 Unmanaged Fast Ethernet (10/100) Grey
(show image)
FS308-100UKS FS308 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FS305 Unmanaged Fast Ethernet (10/100) Grey NETGEAR FS305 Unmanaged Fast Ethernet (10/100) Grey
(show image)
FS305-100UKS FS305 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS308 Unmanaged Gigabit Ethernet (10/100/1000) Grey NETGEAR GS308 Unmanaged Gigabit Ethernet (10/100/1000) Grey
(show image)
GS308-100PES GS308 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FS308 Grey NETGEAR FS308 Grey
(show image)
FS308-100PES FS308 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FS305 Unmanaged Fast Ethernet (10/100) Grey NETGEAR FS305 Unmanaged Fast Ethernet (10/100) Grey
(show image)
FS305-100PES FS305 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)