location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL WM126 mouse Office RF Wireless Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WM126
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
570-AAMH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8592978402839
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 471329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Sep 2024 14:27:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL WM126 mouse Office RF Wireless Optical
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical Black
  • - RF Wireless
  • - Scroll type: Ball Buttons quantity: 3
Long product name DELL WM126 mouse Office RF Wireless Optical :
The long product name of DELL WM126 mouse Office RF Wireless Optical. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RF/Wirless, Black
More>>>
DELL WM126 mouse Office RF Wireless Optical:
The official description of DELL WM126 mouse Office RF Wireless Optical as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy a tidy workspace with wireless connectivity
Reduce cable clutter with the Dell Wireless Mouse-WM126, providing the functionality you need in a mouse with none of the wires.

Great for everyday use at home or in the office
Take your work on-the-go with the reliable wireless connection of the Dell Wireless Mouse-WM126. You can also connect up to six compatible devices with a single receiver, allowing you to wirelessly connect with your keyboards and mice at home, in the office or on the move.

Work and play longer with a long battery life
Up to 1-year of battery life provides you peace of mind knowing that you can stay powered up longer virtually anywhere.

Comfortable design
Work in comfort thanks to a contoured design that feels great in either hand. The mouse features three clickable buttons (left, right, and middle) and includes a scroll wheel for ease of use.

Dell Wireless Mouse-WM126 - Black
The plug and play feature lets you get started using your mouse in minutes.


Quick setup and easy installation
Your mouse comes ready to plug and play via the included receiver. No software or drivers are required. However, if you wish to make full use of Dell Universal Pairing technology and connect up to 6 compatible devices with one receiver, please go to Dell.com/pair to download the required software.

Short summary description DELL WM126 mouse Office RF Wireless Optical:
This short summary of the DELL WM126 mouse Office RF Wireless Optical data-sheet is auto-generated and uses the product title and the first six key specs.

DELL WM126, Optical, RF Wireless, Black

Long summary description DELL WM126 mouse Office RF Wireless Optical:
This is an auto-generated long summary of DELL WM126 mouse Office RF Wireless Optical based on the first three specs of the first five spec groups.

DELL WM126. Movement detection technology: Optical, Device interface: RF Wireless, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Ball. Product colour: Black

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Buttons type
Pressed buttons
Scroll type *
Ball
Scroll
Yes
Buttons quantity *
3
Recommended usage
PC/Laptop
Design
Product colour *
Black
Ergonomics
Plug and Play
Yes
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mobile operating systems supported
Android, Android 1.6, Android 2.0, Android 2.1, Android 2.2, Android 2.3, Android 3.0, Android 3.1, Android 3.2, Android 4.0, Android 4.1, Android 4.2, Android 4.3
Weight & dimensions
Weight
57,6 g
Packaging data
Quantity per pack *
1 pc(s)
Packaging content
Receiver included
Yes
Batteries included
Yes
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
Disclaimer DELL WM126 mouse Office RF Wireless Optical:
Disclaimer

Actual configuration might differ from illustration