location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech MK235 keyboard Mouse included Home USB QWERTZ German Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MK235 Wireless Keyboard and Mouse Combo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-007905 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206063846
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 323774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech MK235 keyboard Mouse included Home USB QWERTZ German Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home
  • - USB
  • - QWERTZ German
  • - Full-size (100%) Numeric keypad
  • - Windows keys Adjustable keyboard height
  • - Mouse included
  • - Grey
  • - 1 pc(s)
Long product name Logitech MK235 keyboard Mouse included Home USB QWERTZ German Grey :
The long product name of Logitech MK235 keyboard Mouse included Home USB QWERTZ German Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MK235 Wireless Keyboard and Mouse Combo
More>>>
Short summary description Logitech MK235 keyboard Mouse included Home USB QWERTZ German Grey:
This short summary of the Logitech MK235 keyboard Mouse included Home USB QWERTZ German Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech MK235, Full-size (100%), Wireless, USB, QWERTZ, Grey, Mouse included

Long summary description Logitech MK235 keyboard Mouse included Home USB QWERTZ German Grey:
This is an auto-generated long summary of Logitech MK235 keyboard Mouse included Home USB QWERTZ German Grey based on the first three specs of the first five spec groups.

Logitech MK235. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: USB, Keyboard layout: QWERTZ, Keyboard number of keys: 100, Recommended usage: Home. Product colour: Grey. Mouse included

Keyboard
Recommended usage *
Home
Connectivity technology *
Wireless
Device interface *
USB
Keyboard layout *
QWERTZ
Keyboard language *
German
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard number of keys
100
Keyboard keys operating life
5 million characters
Windows keys
Yes
Hot keys
Yes
Number of hot keys
12
USB hub
No
Purpose
PC/Server
Fingerprint reader
No
Key travel distance
2,6 mm
Frequency band
2.4 GHz
Spill-resistant up to
60 ml
Angle adjustment (max)
On/off switch
Yes
Certification
CE FCC CB
Design
Backlight *
No
Keyboard style
Straight
Full-size keyboard
Yes
Wrist rest
No
Adjustable keyboard height
Yes
Product colour *
Grey
Protection features
Spill resistant
Features
Wireless range
10 m
Plug and Play
Yes
USB 2.0 ports quantity
1
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Battery technology
Alkaline
Battery capacity
2000 mAh
Service life of battery
36 month(s)
Battery type
AAA
Number of batteries supported
6
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Movement detection technology
Optical
Mouse
Movement resolution
1000 DPI
Buttons quantity
3
Scroll
Yes
Scroll type
Wheel
Scrolling directions
Vertical
Mouse battery type
AA
Mouse battery life
12 month(s)
Number of batteries (mouse)
1
Number of scroll wheels
1
System requirements
Windows operating systems supported
Windows 10, Windows 11
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
137,5 x 435,5 x 20,5 mm
Keyboard weight
475 g
Mouse dimensions (WxDxH)
61,5 x 97,7 x 35,2 mm
Mouse weight
70,5 g
Packaging data
Package width
142 mm
Package depth
506 mm
Package height
41 mm
Package weight
720 g
Package type
Box
Packaging content
Number of products included *
1 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Receiver dimensions (W x D x H)
14,4 x 6,6 x 18,7 mm
Receiver weight
2 g
Batteries included
Yes
User guide
Yes
Logistics data
Harmonized System (HS) code
84716060
Quantity per master (outer) case
8 pc(s)
Master (outer) case GTIN (EAN/UPC)
50992060638413
Master (outer) case width
179 mm
Master (outer) case length
294 mm
Master (outer) case height
520 mm
Master (outer) case weight
6,14 kg
Quantity per pallet
408 pc(s)
Number of cartons per pallet
51 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:13:12
Uk has collected 7 expert reviews for Logitech MK235 Wireless Keyboard and Mouse Combo and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
techguide.com.au
Updated:
2017-03-01 10:13:12
If you're on the clumsy side and are sick of buying a new keyboard and mouse every time you spill a drink near your computer, then you need the Logitech spill-resistant keyboard and mouse combo.The Logitech MK235 is a wireless keyboard and mouse combo tha...
0%
Brand Image Product code Product Stock Price from
Logitech MK850 Performance keyboard Mouse included Universal RF Wireless + Bluetooth QWERTZ German Black Logitech MK850 Performance keyboard Mouse included Universal RF Wireless + Bluetooth QWERTZ German Black
(show image)
920-008221 MK850 Performance Wireless Keyboard and Mouse Combo 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G213 Prodigy keyboard Gaming USB QWERTZ German Black
(show image)
920-008087 G213 Prodigy Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G910 Orion Spectrum keyboard Gaming USB QWERTZ German Black
(show image)
920-008013 G910 Orion Spectrum RGB Mechanical Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K780 Multi-Device Wireless keyboard Universal RF Wireless + Bluetooth QWERTZ German Grey, White Logitech K780 Multi-Device Wireless keyboard Universal RF Wireless + Bluetooth QWERTZ German Grey, White
(show image)
920-008034 K780 Multi-Device Wireless Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G810 Orion Spectrum RGB Mechanical Gaming keyboard USB QWERTZ German Black
(show image)
920-007740 G810 Orion Spectrum RGB Mechanical Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K380 Multi-Device Bluetooth® keyboard Universal QWERTZ German Blue Logitech K380 Multi-Device Bluetooth® keyboard Universal QWERTZ German Blue
(show image)
920-007567 K380 Multi-Device Bluetooth® Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K380 Multi-Device keyboard Universal Bluetooth QWERTZ German Grey Logitech K380 Multi-Device keyboard Universal Bluetooth QWERTZ German Grey
(show image)
920-007566 K380 Multi-Device Bluetooth Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless K270 keyboard RF Wireless QWERTZ German Black Logitech Wireless K270 keyboard RF Wireless QWERTZ German Black
(show image)
920-003052 Wireless Keyboard K270 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K400 keyboard RF Wireless QWERTZ German Black Logitech K400 keyboard RF Wireless QWERTZ German Black
(show image)
920-003100 K400 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Solar K750 keyboard Universal RF Wireless QWERTZ German Black Logitech Wireless Solar K750 keyboard Universal RF Wireless QWERTZ German Black
(show image)
920-002916 Wireless Solar Keyboard K750 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 6 distributor(s)
Sverige 3 distributor(s)
Norway 1 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
España 2 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)