location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips RQ300 Series RQ312/16 men's shaver Rotation shaver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
RQ300 Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RQ312/16
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RQ312/16
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6947265403419
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips RQ300 Series RQ312/16 men's shaver Rotation shaver Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rotation shaver ComfortCut Black
  • - Number of shaver heads/blades: 2
  • - Washable LED indicators
  • - Nickel-Metal Hydride (NiMH) AC/Battery
Long product name Philips RQ300 Series RQ312/16 men's shaver Rotation shaver Black :
The long product name of Philips RQ300 Series RQ312/16 men's shaver Rotation shaver Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NiMH, 2W, 20min/10h, 100-240 V
More>>>
Philips RQ300 Series RQ312/16 men's shaver Rotation shaver Black:
The official description of Philips RQ300 Series RQ312/16 men's shaver Rotation shaver Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

70% of men agree great in heard to reach areas
"The new Philips RQ300 series shaver brings all the latest features such as ultimate contour following, designed for precision and comfort shaving system. You will feel confident about the shaving result, as well as the product you own. "

Easily shave even the most difficult areas
- complete control and extra precision
- Easily shave even the most difficult to reach areas

Ultimate smooth shave that is gentle on the skin
- for an ultimate smooth shave that is gentle on the skin

Adjusts seamlessly to every curve
- adjust to the curve of your face

Short summary description Philips RQ300 Series RQ312/16 men's shaver Rotation shaver Black:
This short summary of the Philips RQ300 Series RQ312/16 men's shaver Rotation shaver Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips RQ300 Series RQ312/16, Rotation shaver, Black, ComfortCut, 2 year(s), AC/Battery, Nickel-Metal Hydride (NiMH)

Long summary description Philips RQ300 Series RQ312/16 men's shaver Rotation shaver Black:
This is an auto-generated long summary of Philips RQ300 Series RQ312/16 men's shaver Rotation shaver Black based on the first three specs of the first five spec groups.

Philips RQ300 Series RQ312/16. Shaver system: Rotation shaver, Product colour: Black, Shaving system technologies: ComfortCut. Power source: AC/Battery, Battery technology: Nickel-Metal Hydride (NiMH), AC input voltage: 100-240 V

Features
Shaver system *
Rotation shaver
Shaving system technologies
ComfortCut
Trimmer *
No
Product colour *
Black
Washable *
Yes
Number of shaver heads/blades *
2
LED indicators
Yes
Shaving head replacement(s) period
2 year(s)
Indication
Charging indicator
Yes
Power
Power source *
AC/Battery
Rechargeable
Yes
Battery technology
Nickel-Metal Hydride (NiMH)
AC input voltage
100-240 V
Battery recharge time
10 h
Shaving time
20 min
Shaving time
20 day(s)
Power consumption (max)
2 W
Packaging content
Cleaning brush
Yes
Protection cap
Yes