location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips KeraShine HP8216/05 hair dryer 1600 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
KeraShine
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP8216/05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP8216/05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6947265411438
Category:
Electrical device for drying a person’s hair by blowing warm air over it.
Hair Dryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips KeraShine HP8216/05 hair dryer 1600 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1600 W Number of speeds: 3 Number of heating levels: 3
  • - Cool shot function
  • - Hangable
  • - 1,6 m
  • - Black
Long product name Philips KeraShine HP8216/05 hair dryer 1600 W Black :
The long product name of Philips KeraShine HP8216/05 hair dryer 1600 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1600W, 3 heat/speed settings
More>>>
Philips KeraShine HP8216/05 hair dryer 1600 W Black:
The official description of Philips KeraShine HP8216/05 hair dryer 1600 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The KeraShine hair dryer

KeraShine range hair dryer, specially designed air outlet with Kerartin coating and millions of ion for a comprehensive and deep nourishment, ensures you will minimize frizz and achieve the beautiful shiny results.

Short summary description Philips KeraShine HP8216/05 hair dryer 1600 W Black:
This short summary of the Philips KeraShine HP8216/05 hair dryer 1600 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips KeraShine HP8216/05, Black, Hanging loop, 1,6 m, 1600 W, 490 g, 512 g

Long summary description Philips KeraShine HP8216/05 hair dryer 1600 W Black:
This is an auto-generated long summary of Philips KeraShine HP8216/05 hair dryer 1600 W Black based on the first three specs of the first five spec groups.

Philips KeraShine HP8216/05. Product colour: Black, Hanging type: Hanging loop, Cord length: 1,6 m. Power: 1600 W. Weight: 490 g, Net weight product including accessories: 512 g

Performance
Number of speeds *
3
Number of heating levels *
3
Ceramic heating system
Yes
Cool shot function *
Yes
Ionic function *
No
Design
Product colour *
Black
Hangable
Yes
Hanging type
Hanging loop
Foldable handle
Yes
Design
Cord length
1,6 m
Power
Power *
1600 W
Weight & dimensions
Weight
490 g
Net weight product including accessories
512 g
Packaging content
Concentrator nozzle *
Yes
Number of nozzles
1
Brand Image Product code Product Stock Price from
Philips HP8260/00 hair dryer 2300 W Purple Philips HP8260/00 hair dryer 2300 W Purple
(show image)
HP8260/00 Hairdryer HP8260/00