location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 32033 pool/beach float Yellow Pattern Vinyl Swim armbands

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Swim Sage Inflatable Arm Bands - Step C - 25cm x 15cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32033
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
86941607320286
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153820
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 32033 pool/beach float Yellow Pattern Vinyl Swim armbands :
The long product name of Bestway 32033 pool/beach float Yellow Pattern Vinyl Swim armbands. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SWIM SAFE ARMBANDS STEP C
More>>>
Bestway 32033 pool/beach float Yellow Pattern Vinyl Swim armbands:
The official description of Bestway 32033 pool/beach float Yellow Pattern Vinyl Swim armbands as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SWIM SAFE ARMBANDS STEP C
- Safety valves
- Sturdy pre-tested vinyl
- 2 air chambers
Content: One pair of armbands
Made in China

Short summary description Bestway 32033 pool/beach float Yellow Pattern Vinyl Swim armbands:
This short summary of the Bestway 32033 pool/beach float Yellow Pattern Vinyl Swim armbands data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 32033, Yellow, Swim armbands, Pattern, Vinyl, 3 yr(s), 6 yr(s)

Long summary description Bestway 32033 pool/beach float Yellow Pattern Vinyl Swim armbands:
This is an auto-generated long summary of Bestway 32033 pool/beach float Yellow Pattern Vinyl Swim armbands based on the first three specs of the first five spec groups.

Bestway 32033. Product colour: Yellow, Product type: Swim armbands, Coloration: Pattern. Width: 150 mm, Height: 250 mm, Weight: 145 g. Package width: 120 mm, Package depth: 195 mm, Package height: 30 mm. Quantity per pallet: 1296 pc(s), Minimum order quantity: 36 pc(s)

Features
Product colour *
Yellow
Coloration *
Pattern
Material *
Vinyl
Product type *
Swim armbands
Recommended age (min) *
3 yr(s)
Recommended age (max)
6 yr(s)
Country of origin
China
Intrastat code
95062900
Weight & dimensions
Width
150 mm
Height
250 mm
Weight & dimensions
Weight
145 g
Deflated size (W x L)
150 x 250 mm
Packaging data
Package width
120 mm
Package depth
195 mm
Package height
30 mm
Package volume
31000 cm³
Package type
Box
Logistics data
Quantity per pallet
1296 pc(s)
Minimum order quantity
36 pc(s)
Brand Image Product code Product Stock Price from
Bestway 32182 pool/beach float Multicolour Image Vinyl Swim armbands Bestway 32182 pool/beach float Multicolour Image Vinyl Swim armbands
(show image)
32182 32182
Bestway 32147 pool/beach float Blue, Orange, Pink, White Image Swim vest Bestway 32147 pool/beach float Blue, Orange, Pink, White Image Swim vest
(show image)
32147 32147
Bestway 93516 pool/beach float Yellow Image Vinyl Swim armbands Bestway 93516 pool/beach float Yellow Image Vinyl Swim armbands
(show image)
93516 93516
Bestway 32034 pool/beach float Yellow Monochromatic Swim vest Bestway 32034 pool/beach float Yellow Monochromatic Swim vest
(show image)
32034 Inflatable Swim Safe Vest - Step B