location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L5015tm POS monitor 38,1 cm (15") 1024 x 768 pixels Touchscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L5015tm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M1F94AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296447481 show
Category: POS Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 407363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jan 2024 08:23:29
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2022
Product end of life date
Warranty: Protected by HP, including a 3 years parts (3/0/0) standard limited warranty. Certain restrictions and exclusions apply.
Long product name HP L5015tm POS monitor 38,1 cm (15") 1024 x 768 pixels Touchscreen :
The long product name of HP L5015tm POS monitor 38,1 cm (15") 1024 x 768 pixels Touchscreen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

L5015tm 38,1 cm (15") Retail Touch Monitor
More>>>
HP L5015tm POS monitor 38,1 cm (15") 1024 x 768 pixels Touchscreen:
The official description of HP L5015tm POS monitor 38,1 cm (15") 1024 x 768 pixels Touchscreen as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Complete your desktop solution with the HP L5015tm Touch Monitor, a durable, interactive touchscreen display in a sleek, thin form factor that integrates easily into your point of sale (POS), hospitality, educational, banking, manufacturing, and kiosk environments.

Short summary description HP L5015tm POS monitor 38,1 cm (15") 1024 x 768 pixels Touchscreen:
This short summary of the HP L5015tm POS monitor 38,1 cm (15") 1024 x 768 pixels Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

HP L5015tm, 38,1 cm (15"), 1024 x 768 pixels, 225 cd/m², Table, 700:1, 16 ms

Long summary description HP L5015tm POS monitor 38,1 cm (15") 1024 x 768 pixels Touchscreen:
This is an auto-generated long summary of HP L5015tm POS monitor 38,1 cm (15") 1024 x 768 pixels Touchscreen based on the first three specs of the first five spec groups.

HP L5015tm. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels, Display brightness: 225 cd/m². Product colour: Black, Country of origin: China

Slim, compact design.

Deploy the monitor wherever you need an interactive solution. The small, thin footprint fits in a range of settings, and the stand can be removed for wall-mount setups.[1] Save space and money by eliminating the need for a separate keyboard and mouse.

Efficient, durable touch.

Interact with the screen with a pen, credit card, finger or fingernail. The Acoustic Pulse Recognition (APR) technology identifies screen taps by sound. The sturdy design is a damage-resistant alternative to earlier film-coated display screens.

Ample visuals.

Keep working with your familiar, established, business-specific applications on the 38,1 cm (15”) diagonal screen that has a 1024 x 768 native resolution[2] and familiar 4:3 aspect ratio.

Display
Display diagonal *
38,1 cm (15")
Display resolution *
1024 x 768 pixels
Display brightness
225 cd/m²
Touchscreen *
Yes
Touchscreen type
Table
Contrast ratio (typical)
700:1
Response time
16 ms
Viewing angle, horizontal
160°
Viewing angle, vertical
140°
Native aspect ratio
4:3
Features
Product colour *
Black
Country of origin
China
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
10 - 90%
Brand Image Product code Product Stock Price from
HP L5015tm POS monitor 38,1 cm (15") 1024 x 768 pixels Touchscreen HP L5015tm POS monitor 38,1 cm (15") 1024 x 768 pixels Touchscreen
(show image)
M1F94AA#ABB L5015tm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Switzerland 1 distributor(s)
United States 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP L5015tm POS monitor 38,1 cm (15") 1024 x 768 pixels Touchscreen:
Disclaimer

Technical specification disclaimers