location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com TBT3TBTADAP cable gender changer Female Male Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thunderbolt 3 to Thunderbolt 2 Adapter - TB3 Laptop to TB2 Displays & Devices - Thunderbolt 2 20Gbps or Thunderbolt 1 10Gbps Converter - Thunderbolt 3 Certified- Windows/Mac
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TBT3TBTADAP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030864138 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 278982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:33:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com TBT3TBTADAP user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com TBT3TBTADAP cable gender changer Female Male Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - COMPATIBILITY NOTE: This Thunderbolt 3 to Thunderbolt 2 adapter is NOT BIDIRECTIONAL and will not connect TB3 peripherals to computers with TB1/TB2 ports; This adapter is not compatible w/ Mini DisplayPort / DisplayPort monitors or Thunderbolt 4 computers
  • - THUNDERBOLT 3 TO THUNDERBOLT ADAPTER: Enables Thunderbolt 3 laptops to connect with older Thunderbolt 2 (20Gbps) and Thunderbolt 1 (10Gbps) peripherals; Connect TB1/TB2 devices like external storage drive bays, or Thunderbolt Displays to your TB3 laptop
  • - THUNDERBOLT 3 CERTIFIED: Compatible w/ TB3 certified laptops like MacBook Air & MacBook Pro, Dell XPS 13 & 15, Latitude, Precision, Lenovo ThinkPad X1, P series, HP EliteBook; Requires TB3 host (laptop or desktop must be equipped with Thunderbolt 3 port)
  • - TECH SPECS: Bus-powered; Provides up to 12W of power for peripherals; Features a physical Mini DisplayPort connector but it is not capable of adapting to mini DisplayPort / DisplayPort signal; Only compatible w/ Thunderbolt peripherals; 8in built-in cable
  • - COMPATIBLE WITH THUNDERBOLT DISPLAYS: This TB3 to TB2/TB1 adapter enables use of older Thunderbolt monitors (27" Apple Thunderbolt Displays/LG Ultrawide TB2 display) w/ certified Thunderbolt 3 laptops; Windows and macOS compatible
Warranty: 2 Years
Long product name StarTech.com TBT3TBTADAP cable gender changer Female Male Black :
The long product name of StarTech.com TBT3TBTADAP cable gender changer Female Male Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Thunderbolt 3 to Thunderbolt 2 Adapter (Non-Reversible) - TB3 Laptop to TB2 (20Gbps) or TB1 (10Gbps) Devices / Displays - Black - Windows/Mac (TBT3TBTADAP)
More>>>
StarTech.com TBT3TBTADAP cable gender changer Female Male Black:
The official description of StarTech.com TBT3TBTADAP cable gender changer Female Male Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use first-generation Thunderbolt and Thunderbolt 2 devices with your new Thunderbolt 3 computer

With this adapter, you can connect Windows and Mac based Thunderbolt 3 computers to older Thunderbolt devices, such as external hard drives, Thunderbolt displays, and older Thunderbolt capable Mac computers.

Because this adapter is backward compatible, you can connect to first-generation Thunderbolt devices at 10Gbps speed. With Thunderbolt 2 devices, you can connect at 20Gbps. The adapter satisfies all requirements for bi-directional data transfers and simultaneous power for bus-powered devices.

The TBT3TBTADAP is backed by a 2-year warranty for guaranteed reliability.

Your computer’s Thunderbolt 3 ports might not function properly until you update one or more of the following on your computer:

BIOS

Thunderbolt firmware

Thunderbolt 3 controller drivers

Thunderbolt 3 software

The required updates will vary depending on your computer.

For an up-to-date list of affected computers and instructions, visit http://thunderbolttechnology.net/updates. If your manufacturer isn’t listed on the Thunderbolt website, contact your manufacturer.

The StarTech.com Advantage

- THUNDERBOLT 3 TO THUNDERBOLT ADAPTER: This converter lets you connect older TB2 (20Gbps) and TB1 (10Gbps) peripherals to a TB3 host; connect TB1/TB2 devices like docks or external storage drive bays
- THUNDERBOLT 3 CERTIFIED: Compatible w/ TB3 certified laptops like MacBook Air & MacBook Pro, Dell XPS 13 & 15, Latitude, Precision, Lenovo ThinkPad X1, P series, HP EliteBook; requires TB3 host
- COMPATIBLE WITH THUNDERBOLT DISPLAYS: This TB3 to TB2/TB1 adapter enables use of older Thunderbolt monitors (27" Apple Thunderbolt Displays/LG Ultrawide TB2 display) w/ certified Thunderbolt 3 laptops

Short summary description StarTech.com TBT3TBTADAP cable gender changer Female Male Black:
This short summary of the StarTech.com TBT3TBTADAP cable gender changer Female Male Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com TBT3TBTADAP, Female, Male, 0,2 m, Black

Long summary description StarTech.com TBT3TBTADAP cable gender changer Female Male Black:
This is an auto-generated long summary of StarTech.com TBT3TBTADAP cable gender changer Female Male Black based on the first three specs of the first five spec groups.

StarTech.com TBT3TBTADAP. Connector 1: Female, Connector 2: Male, Cable length: 0,2 m, Connector contacts plating: Nickel. Product colour: Black

Ports & interfaces
Connector 1 *
Female
Connector 2 *
Male
Cable length
0,2 m
Connector contacts plating
Nickel
Performance
Product colour *
Black
Cable shielding
Aluminum mylar foil
Certification
CE, FCC, Thunderbolt, REACH
Compatible operating systems
Windows 8.1, 10, 11 macOS 10.12 - 10.15, 11.0, 12.0, 13.0
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Weight
58 g
Packaging data
Package width
82 mm
Package depth
178 mm
Package height
25 mm
Package weight
86 g
Packaging content
Quantity per pack
1 pc(s)
Technical details
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
72 pc(s)
Master (outer) case width
309 mm
Master (outer) case length
375 mm
Master (outer) case height
296 mm
Harmonized System (HS) code
84733080
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)