location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV WX310ST data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WX310ST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0909C005
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574632391
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:13:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LV WX310ST data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector White
  • - DLP 3100 ANSI lumens
  • - Lamp 4000 h
  • - WXGA (1280x800) 16:10 10000:1
  • - Screen size compatibility: 1778 - 3048 mm (70 - 120")
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - AC 350 W
Warranty: 3 years
Long product name Canon LV WX310ST data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White :
The long product name of Canon LV WX310ST data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1280 x 800, 16:10, 3100lm, 100-240V, 350W
More>>>
Canon LV WX310ST data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White:
The official description of Canon LV WX310ST data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bright, lightweight short-throw WXGA portable projector ideal in education and business.

This short-throw WXGA portable projector is light, compact and delivers bright widescreen images from short distances. HDMI, MHL compatibility and a network port make it a flexible, high-quality choice for cost-conscious buyers.

Bright, true images from close range

For those on a limited budget who need a bright widescreen short-throw portable projector, the Canon LV-WX310ST is the natural choice. Enjoy precise, sharp and wide images thanks to native WXGA (1280 x 800 pixels) resolution and a 16:10 aspect ratio. Vivid colours and deep blacks are delivered thanks to the projector’s 3,100 lumens brightness and 10,000:1 contrast ratio. A 0.49:1 projection ratio and dedicated 1.0 x fixed short-throw lens create a wide range of placement options – like projecting a 2.5m image from just 1.22m. Together with DLP panel technology that enhances real-world image quality, the LV-WX310ST offers a winning blend of quality and value for money.

Great results come easy

Geometrically accurate images are assured thanks to vertical and horizontal keystone correction of +/- 15°. For environments with high natural light, or where it’s necessary to project onto coloured surfaces, screen colour correction ensures you’ll enjoy bright images and natural colours. 6-axis colour adjustment gives you fine control over hue, saturation and other key parameters to help you project captivating images in almost any circumstances.

Effortless connectivity

Enjoy the flexibility to project high-quality images from a range of sources thanks to the LV-WX310ST’s choice of inputs. An HDMI port lets you take advantage of your laptops’ HDMI output to achieve sharper, more detailed images; while impactful 3D content is easy to play using the DLP-Link system. For added convenience, MHL compatibility lets you project from any MHL-enabled tablet or smartphone via the projector’s HDMI port. Connectivity, control and maintenance via an IT network is straightforward via the RJ-45 network port, minimising effort for your IT team.

Light and portable

At just 2.8kg, the LV-WX310ST is light enough to carry comfortably; while for even easier transport choose the optional soft protective carry case. Connecting your projector at your destination is easy too: all its ports and connectors are conveniently grouped for ultra-easy access. Enhance your audience’s experience by connecting any audio source to the built-in high-quality speaker; or by linking the projector to an amplifier or PA system using the audio line-out.

Affordable to own

Choose the LV-WX310ST and your ownership costs stay attractively low. Lamp life is up to 6,000 hours in Eco Mode; while Canon’s generous 3 year lamp warranty* provides up to 3 replacement lamps within the warranty period should a lamp fail under normal use – effectively eliminating a potentially significant cost. Energy consumption is just 350W in operation (240W in Eco Mode) to reduce your overheads and help you run a sustainable organisation. Maintenance costs are kept to an absolute minimum thanks to filter-free design and easy lamp replacement via the projector’s top panel. And to ensure your audience isn’t distracted by background noise, the LV-WX310ST’s fan operates at just 29dB in Eco Mode.

Short summary description Canon LV WX310ST data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White:
This short summary of the Canon LV WX310ST data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV WX310ST, 3100 ANSI lumens, DLP, WXGA (1280x800), 10000:1, 16:10, 1778 - 3048 mm (70 - 120")

Long summary description Canon LV WX310ST data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White:
This is an auto-generated long summary of Canon LV WX310ST data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White based on the first three specs of the first five spec groups.

Canon LV WX310ST. Projector brightness: 3100 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Magnification: 2x. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1400 x..., Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232

Projector
Supported aspect ratios
16:10
Screen size compatibility *
1778 - 3048 mm (70 - 120")
Projection distance
0,74 - 1,26 m
Projector brightness *
3100 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
10000:1
Native aspect ratio *
16:10
Keystone correction, horizontal
-15 - 15°
Keystone correction, vertical
-15 - 15°
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Service life of light source (economic mode)
6000 h
Lamp type
SHP
Lamp power
210 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Magnification
2x
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM
Full HD *
No
3D *
No
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA)
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
1
Audio (L/R) out
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
Composite video in *
1
DVI port *
No
Ports & interfaces
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
29 dB
Noise level *
36 dB
Plug and Play
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product colour *
White
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
350 W
Power consumption (standby) *
3 W
Power consumption (economy mode)
240 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Weight & dimensions
Width
282 mm
Depth
267,5 mm
Height
117,9 mm
Weight *
2,8 kg
Packaging content
Handheld remote control *
No
Other features
RS-232 ports
1