location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Aculaser C1100dn Colour 2400 x 2400 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aculaser C1100dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C567042DN
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Aculaser C1100dn Colour 2400 x 2400 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - 2400 x 2400 DPI
  • - A4 25 ppm
  • - Duplex printing
  • - Maximum duty cycle: 45000 pages per month
  • - Total output capacity: 200 sheets
  • - Internal memory: 32 MB
Warranty: 1 year on-site
Long product name Epson Aculaser C1100dn Colour 2400 x 2400 DPI A4 :
The long product name of Epson Aculaser C1100dn Colour 2400 x 2400 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aculaser C1100dn, 25ppm, 2400dpi, IEEE 1284
More>>>
Epson Aculaser C1100dn Colour 2400 x 2400 DPI A4:
The official description of Epson Aculaser C1100dn Colour 2400 x 2400 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy amazing quality for both colour and mono printing from one printer. The standard and speed of the results mean that you can create first-class output inhouse, which saves you money and looks good for your business.

Marketing materials with the professional touch
Creating impressive brochures, flyers, invitations, stationary and promotional tools is easier than ever as you save money by printing inhouse.

Innovation working for your benefit
Documents and output have an incredible level of clarity, with Wrap transfer technologies and Epson Acubrite toners.

Key Benefits:
- High-speed printout
Prints 25 ppm in monochrome and 5 ppm in colour
- Professional results
Colour business documents look polished and professional
- Low running costs
Running costs kept low with cost-effective toner cartridges
- AcuBrite toners
Improved toners for high-quality reproduction of fine details
- Colourful output
Get vibrant, uniform colour with Epson AcuBrite toners

Short summary description Epson Aculaser C1100dn Colour 2400 x 2400 DPI A4:
This short summary of the Epson Aculaser C1100dn Colour 2400 x 2400 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Aculaser C1100dn, Colour, 2400 x 2400 DPI, A4, 25 ppm, Duplex printing

Long summary description Epson Aculaser C1100dn Colour 2400 x 2400 DPI A4:
This is an auto-generated long summary of Epson Aculaser C1100dn Colour 2400 x 2400 DPI A4 based on the first three specs of the first five spec groups.

Epson Aculaser C1100dn. Colour. Maximum duty cycle: 45000 pages per month. Maximum resolution: 2400 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 25 ppm, Duplex printing

Printing
Colour *
Yes
Duplex printing *
Yes
Maximum resolution *
2400 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Time to first page (black, normal)
9 s
Features
Maximum duty cycle *
45000 pages per month
Input & output capacity
Total output capacity *
200 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
180 sheets
Maximum input capacity
680 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Media weight (tray 1)
64 - 210 g/m2
Network
Network ready
No
Supported network protocols (IPv4)
TCP/IP: LPR, FTP, IPP, PORT2501, PORT9100 Microsoft Network: SMB; AppleTalk
Management protocols
TCP/IP: SNMP, HTTP, TELNET, DHCP, BOOTP, APIPA, PING, DDNS, mDNS(Rendezvous), SNTP, SSDP MMicrosoft, Network(NetBEUI): SNMP; AppleTalk: SNMP
Performance
Internal memory *
32 MB
Sound pressure level (printing)
53 dB
Operational conditions
Operating temperature (T-T)
5 - 32 °C
Operating relative humidity (H-H)
15 - 85%
Weight & dimensions
Weight
28 kg
Dimensions (WxDxH)
445 x 445 x 439 mm
Other features
Mac compatibility
Yes
Custom media sizes
(90 x 139.7) x (216 x 297)mm
Power requirements
220V ±10%
Paper handling optional/input
500-Sheet Automatic Duplex
Compatible operating systems
Windows 95/98/Me/XP/2000/Server 2003, NT 4.0 Mac OS 9.x + Mac OSX 10.1.2 +
Emulations
ESC/Page S
Stand-by LED
Yes
Country Distributor
United Kingdom 1 distributor(s)