location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SyncMaster 730BF computer monitor 43,2 cm (17") 1280 x 1024 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SyncMaster 730BF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS17BIDKSV/KIT
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 219058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SyncMaster 730BF computer monitor 43,2 cm (17") 1280 x 1024 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43,2 cm (17")
  • - 1280 x 1024 pixels
  • - 4 ms 300 cd/m² 600:1
  • - 34 W
Warranty: 3 year
Long product name Samsung SyncMaster 730BF computer monitor 43,2 cm (17") 1280 x 1024 pixels Black :
The long product name of Samsung SyncMaster 730BF computer monitor 43,2 cm (17") 1280 x 1024 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SyncMaster 730BF - LCD monitor
More>>>
Samsung SyncMaster 730BF computer monitor 43,2 cm (17") 1280 x 1024 pixels Black:
The official description of Samsung SyncMaster 730BF computer monitor 43,2 cm (17") 1280 x 1024 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sleek and minimalist the dynamic lines of the SM730BF brings you adaptable, versatile working, while a market leading 4ms response time makes this monitor perfect for gaming and watching multimedia content.

Combine this with both analogue and digital inputs and you have the ideal solution for work or play

Short summary description Samsung SyncMaster 730BF computer monitor 43,2 cm (17") 1280 x 1024 pixels Black:
This short summary of the Samsung SyncMaster 730BF computer monitor 43,2 cm (17") 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SyncMaster 730BF, 43,2 cm (17"), 1280 x 1024 pixels, LCD, 4 ms, Black

Long summary description Samsung SyncMaster 730BF computer monitor 43,2 cm (17") 1280 x 1024 pixels Black:
This is an auto-generated long summary of Samsung SyncMaster 730BF computer monitor 43,2 cm (17") 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

Samsung SyncMaster 730BF. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 4 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
43,2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
4 ms
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.264
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 75 Hz
Design
Product colour *
Black
Ports & interfaces
I/O ports
15 pin D-sub/DVI-D
Ergonomics
Plug and Play
Yes
Power
Power consumption (typical) *
34 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
382 mm
Depth (with stand)
175 mm
Height (with stand)
386,2 mm
Width (without stand)
382 mm
Depth (without stand)
56 mm
Height (without stand)
322 mm
Weight (without stand)
3,6 kg
Packaging data
Package weight
5 kg
Other features
Display
LCD
Bandwidth
0,140 GHz
Package dimensions (WxDxH)
460 x 134 x 452 mm
Brand Image Product code Product Stock Price from
Samsung SyncMaster 711MP computer monitor 43,2 cm (17") 1280 x 1024 pixels Silver Samsung SyncMaster 711MP computer monitor 43,2 cm (17") 1280 x 1024 pixels Silver
(show image)
LS17MCASS SyncMaster 711MP 0.00
(excl. VAT)
0 (incl. VAT)