Belkin logo

Belkin Omniview Soho Series 4-Port , PS/2 & USB FR KVM switch Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65353
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Limited 5-Year Warranty, free Technical Support.
Long product name Belkin Omniview Soho Series 4-Port , PS/2 & USB FR KVM switch Black:

Omniview Soho Series 4-Port KVM Switch, PS/2 & USB FR

Short summary description Belkin Omniview Soho Series 4-Port , PS/2 & USB FR KVM switch Black:

Belkin Omniview Soho Series 4-Port KVM Switch, PS/2 & USB FR, 2048 x 1536 pixels, Black

Long summary description Belkin Omniview Soho Series 4-Port , PS/2 & USB FR KVM switch Black:

Belkin Omniview Soho Series 4-Port KVM Switch, PS/2 & USB FR. Maximum resolution: 2048 x 1536 pixels, Video bandwidth: 400 Hz. Product colour: Black. Connectivity technology: Wired, Compatible operating systems: 5 x VGA 5 x PS/2 mouse port 5 x PS/2 keyboard port 5 x USB 4 x audio, I/O ports: USB

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.