location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15.6 SMB Topload Case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.6 SMB Topload Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T0F83AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899361276 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 299631
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 10:12:02
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2021
Product end of life date
Bullet Points HP 15.6 SMB Topload Case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fully padded to protect your essentials;
  • - Water resistant and durable;
  • - Quick access pocket for your smartphone;
  • - Power cord pass-through for efficient battery storage and outer pocket accessibility;
  • - Includes trolley strap for convenience when traveling.
Warranty: 1 year HP Commercial Guarantee
Long product name HP 15.6 SMB Topload Case :
The long product name of HP 15.6 SMB Topload Case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6 SMB Topload Case
More>>>
HP 15.6 SMB Topload Case:
The official description of HP 15.6 SMB Topload Case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Load up. Get going.
At work. At home. On the go. You’re always moving, and your devices travel with you. You don’t need just a carrying case, you need to know that your gear is secure and always ready for action. A backpack and toploader, this bag was designed for road warriors like you.

Short summary description HP 15.6 SMB Topload Case:
This short summary of the HP 15.6 SMB Topload Case data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15.6 SMB Topload Case, Briefcase, 39,6 cm (15.6"), 933 g

Long summary description HP 15.6 SMB Topload Case:
This is an auto-generated long summary of HP 15.6 SMB Topload Case based on the first three specs of the first five spec groups.

HP 15.6 SMB Topload Case. Case type: Briefcase, Maximum screen size: 39,6 cm (15.6"). Weight: 933 g

Designed for the road

This bag does way more than just look good. It provides extra protection for all your valuable devices. And it’s designed for easy, secure access to everything.

Fully equipped

From the materials to the included features, this bag is as robust as they come. It's got plenty of pockets, durable handles, and a removable shoulder strap.

Size it up

This bag can accommodate any notebook up to 39.62 cm (15.6'') diagonal. And with the included HP One-Year Limited Warranty, it's a perfect fit.

Features
Maximum screen size *
39,6 cm (15.6")
Case type *
Briefcase
Product main colour *
Black
Country of origin
China
HP segment
Home
Weight & dimensions
Width
420 mm
Weight & dimensions
Depth
320 mm
Height
120 mm
Weight
933 g
Package width
420 mm
Package depth
320 mm
Package height
120 mm
Package weight
983 g
Country Distributor
United Kingdom 1 distributor(s)