location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Lay-Z-Spa 54144 hot tub/spa 795 L 6 person(s) Round Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lay-Z-Spa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Lay-Z-Spa™ Palm Springs Waterjet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
54144 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138933277
Category: Hot Tubs & Spas Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 296902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:54:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Lay-Z-Spa 54144 hot tub/spa 795 L 6 person(s) Round Grey :
The long product name of Bestway Lay-Z-Spa 54144 hot tub/spa 795 L 6 person(s) Round Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LAY-Z-SPA PALM SPRINGS HYDROJET
More>>>
Bestway Lay-Z-Spa 54144 hot tub/spa 795 L 6 person(s) Round Grey:
The official description of Bestway Lay-Z-Spa 54144 hot tub/spa 795 L 6 person(s) Round Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LAY-Z-SPATM PALM SPRINGS HYDROJET
Specifications:
- Capacity 4-6 Adults
- Water Capacity 795 L 210 Gal.)
- Inflated Size 1.96m x 71cm 77"" x 28"")
- Rating 220-240V~50Hz, 2060W at 20℃
- Filter Pump Flow Rate ≥1,325 L/h350 Gal./h)
- Max. Heating Capacity 40℃104℉)
- Rapid Heating System 1.5~2.0℃3-4℉/h)
- Water Jet Nozzles 8 PCs

- Pre-tested pump and pre-tested spa pool
- Inflated walls are made of TriTech™ material, providing ultimate durability and comfort
- Relax with these hot features:
- Lay-Z-SPA hydrodynamic massage system
- Lay-Z-SPA ClearSoft™ Water Treatment System- provides security for the environment and comfortable water quality
- Automatic start/stop timer-controlled heating system and rapid-heating system - saves energy
- Integrated water filtration
- Cushioned floor with convenient quick-drain system
- Leatheroid cover with double safety lock clips and built-in air chamber for insulation
- Pump is supplied with a built-in residual current device RCD) - rated residual operating current not exceeding 10mA
- Digitally controlled pump with soft-touch control panel
- Contents: Pool, Spa Pump, Pool Cover, Floater, Ground Mat, Pressure Gauge, Hand Pump, AC Air Pump, DVD

Short summary description Bestway Lay-Z-Spa 54144 hot tub/spa 795 L 6 person(s) Round Grey:
This short summary of the Bestway Lay-Z-Spa 54144 hot tub/spa 795 L 6 person(s) Round Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Lay-Z-Spa 54144, 795 L, 6 person(s), Round, Bubble/Jet massage, PVC, Grey

Long summary description Bestway Lay-Z-Spa 54144 hot tub/spa 795 L 6 person(s) Round Grey:
This is an auto-generated long summary of Bestway Lay-Z-Spa 54144 hot tub/spa 795 L 6 person(s) Round Grey based on the first three specs of the first five spec groups.

Bestway Lay-Z-Spa 54144. Capacity: 795 L, Number of persons: 6 person(s), Shape: Round. Connected load: 2060 W, AC input voltage: 220-240 V, AC input frequency: 50 Hz. Height: 710 mm, Inner diameter: 146 cm, Outer diameter: 196 cm. Package width: 970 mm, Package depth: 720 mm, Package height: 700 mm. Optical disc included: DVD

Features
Built-in water softener *
Yes
Capacity *
795 L
Number of persons *
6 person(s)
Shape *
Round
Massage type *
Bubble/Jet massage
Flow rate
1300 l/h
Suitable for outdoor use *
Yes
Temperature (min)
20 °C
Temperature (max)
40 °C
Temperature rise (min)
1,5 °C/h
Temperature rise (max)
2 °C/h
Foldable *
Yes
Number of jets
8
Inflatable *
Yes
Material *
PVC
Product colour *
Grey
Assembly time
10 min
Timer
Yes
Certification
CE, TÜV
Power
Connected load
2060 W
AC input voltage
220-240 V
AC input frequency
50 Hz
Filtering
Filtering
Yes
Weight & dimensions
Inner diameter
146 cm
Outer diameter
196 cm
Height *
710 mm
Deflated diameter
190 cm
Weight
60 kg
Packaging data
Package width
970 mm
Package depth
720 mm
Package height
700 mm
Package weight
66,7 kg
Package volume
479000 cm³
Package type
Box
Packaging content
Ground cloth
Yes
Optical disc included
DVD
Chemical floater
Yes
Hand air pump
Yes
Electric air pump
Yes
Logistics data
Minimum order quantity
1 pc(s)
Quantity per pallet
2 pc(s)