location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com TB2DOCK4K2DP laptop dock/port replicator Wired Thunderbolt Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thunderbolt 2 Dual-Monitor Docking Station for Laptops - 2x DisplayPort - Includes TB Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TB2DOCK4K2DP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030860000 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103183
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:34:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com TB2DOCK4K2DP user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com TB2DOCK4K2DP laptop dock/port replicator Wired Thunderbolt Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: Thunderbolt
  • - Ethernet LAN 10,100,1000 Mbit/s Wake-on-LAN ready
  • - Auto MDI/MDI-X Full duplex
Warranty: 3 Years
Long product name StarTech.com TB2DOCK4K2DP laptop dock/port replicator Wired Thunderbolt Silver :
The long product name of StarTech.com TB2DOCK4K2DP laptop dock/port replicator Wired Thunderbolt Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Thunderbolt 2 Docking Station, Compatible with Windows / macOS, Supports Dual Displays and 4K Ultra HD with Thunderbolt 2 and 2 DisplayPort Ports, eSATA and SPDIF Ports (TB2DOCK4K2DP) by StarTech.com
More>>>
StarTech.com TB2DOCK4K2DP laptop dock/port replicator Wired Thunderbolt Silver:
The official description of StarTech.com TB2DOCK4K2DP laptop dock/port replicator Wired Thunderbolt Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Transform your MacBook or laptop into a dual-monitor workstation, or connect a single 4K Ultra HD display

This Thunderbolt 2 docking station for laptops is one of the first Thunderbolt 2 docks to support dual DisplayPort video output. With 20Gbps data throughput, it lets you connect up to 12 devices to your MacBook or laptop, without sacrificing system performance.

Plus, it offers ports that are often missing on other laptop docks, such as eSATA and S/PDIF 5.1 digital optical audio.

This specialty laptop dock is a must-have accessory for a variety of environments, including home and office workstations, design studios, and on-site production applications.

Work more efficiently using two DisplayPort monitors

This Thunderbolt 2 dock lets you connect two displays to your laptop using common DisplayPort monitors. Traditional Thunderbolt docks require that at least one of your monitors is a Thunderbolt display for dual video, which means you might need to spend extra time and money on the additional display. Because it offers two DisplayPort connections, the dock makes it easy to create a highly productive dual-video workstation, with no additional costs or inconveniences.

With dual displays, you have more screen space to manage several programs at once. You can work more efficiently by avoiding the nuisance of rearranging windows, or flipping back and forth between pages.

Improve your viewing experience with 4K Ultra HD

If you’re looking to add a 4K Ultra HD display to your laptop, then this dock can help. The dock delivers vivid 4K (3840 x 2160p - 30Hz) image quality to a single DisplayPort or Thunderbolt monitor. And, because it supports DP++ you can connect a 4K HDMI display using a DisplayPort to HDMI Adapter (SKU: DP2HD4KADAP - sold separately). It’s perfect for web and graphic designers, animators, or anyone who works with high-resolution videos and images.

Plus, you can connect a Thunderbolt display and a DisplayPort monitor while maintaining 4K resolution on the DP display. You can also connect multiple displays via a Thunderbolt daisy chain, giving you multiple options for expanding your viewing capabilities.

Access 12 peripherals at once, including digital optical audio and eSATA devices

The Thunderbolt 2 docking station smashes connection limitations. It provides several peripheral ports, including the hard-to-find connections that are missing from most laptops and docking stations. Ports such as a built-in eSATA port and S/PDIF 5.1 digital optical audio output set this dock apart, making it easy to enhance or harness the storage and audio capabilities of your MacBook or laptop.

The dock also features an always-on USB fast-charge port, so you can quickly charge your smartphone or tablet even when your laptop is disconnected. And because it offers 20Gbps data throughput, the Thunderbolt 2 dual-video docking station lets you connect and use your peripherals at higher speeds. With faster device access you can save time and get work done more quickly.

The TB2DOCK4K2DP is backed by a StarTech.com 3-year warranty and free lifetime technical support.

Maximum Supported Resolutions*

Video Output Configuration

Max DisplayPort Resolution

(Video 1)

Max DisplayPort Resolution

(Video 2)

Max Thunderbolt Resolution

DisplayPort 1

(Single Display)

3840 x 2160p (4K)

N/A

N/A

DisplayPort 2

(Single Display)

N/A

3840 x 2160p (4K)

N/A

Thunderbolt

(Single Display)

N/A

N/A

3840 x 2160p (4K)

DisplayPort 1 and DisplayPort2

(Two Displays)

2560 x 1600p

2560 x 1600p

N/A

DisplayPort and Thunderbolt

(Two Displays)

3840 x 2160p (4K)

N/A

3440 x 1440p (tested up to)

Thunderbolt Daisy Chain

(Tested up to two displays)

N/A

N/A

3840 x 2160p (4K) + 2560 x 1440p (tested up to)

*Lower resolutions are also supported. For example, if the max is 3840 x 2160p (4K), it also supports 2560 x 1600p and 2560 x 1440p.

*The docking station does not support three displays unless connected using a Thunderbolt daisy chain.

The StarTech.com Advantage

- Get your work done faster, with dual-video support through two DisplayPort connections — 2560 x 1600p max resolution on each display
- Connect a single 4K (3840 x 2160p) monitor, or a DisplayPort and a Thunderbolt display with 4K resolution on the DisplayPort monitor
- 20Gbps throughput lets you connect up to 12 peripherals, including 5.1 digital optical audio and eSATA devices

Short summary description StarTech.com TB2DOCK4K2DP laptop dock/port replicator Wired Thunderbolt Silver:
This short summary of the StarTech.com TB2DOCK4K2DP laptop dock/port replicator Wired Thunderbolt Silver data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com TB2DOCK4K2DP, Wired, Thunderbolt, 3.5 mm, 10,100,1000 Mbit/s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Silver

Long summary description StarTech.com TB2DOCK4K2DP laptop dock/port replicator Wired Thunderbolt Silver:
This is an auto-generated long summary of StarTech.com TB2DOCK4K2DP laptop dock/port replicator Wired Thunderbolt Silver based on the first three specs of the first five spec groups.

StarTech.com TB2DOCK4K2DP. Connectivity technology: Wired, Host interface: Thunderbolt, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Product colour: Silver, Data transfer rate: 20 Gbit/s, Maximum digital resolution: 3840 x 2160 pixels. Power source type: AC, AC input voltage: 100-240 V, Input current: 2 A. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.9 Mavericks

Ports & interfaces
Connectivity technology *
Wired
Host interface *
Thunderbolt
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DisplayPorts quantity
2
Thunderbolt ports quantity
2
Combo headphone/mic port
Yes
Headphone outputs *
1
Headphone connectivity
3.5 mm
Line-in
Yes
S/PDIF out port
Yes
DC-in jack
Yes
eSATA ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wake-on-LAN ready
Yes
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Auto MDI/MDI-X
Yes
Full duplex
Yes
Performance
Card reader integrated *
No
Data transfer rate
20 Gbit/s
Maximum digital resolution
3840 x 2160 pixels
Product colour *
Silver
LED indicators
Activity, Link
UASP support
Yes
Housing material
Aluminium, Plastic
Certification
CE, FCC, Thunderbolt
Power
Power source type
AC
AC input voltage
100-240 V
Input current
2 A
Power
Output voltage
12 V
Output current
6 A
Power consumption (typical)
72 W
Power plug type
Type N
Compatible power plug types
AU, EU, UK, US
Software
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
87 mm
Depth
270 mm
Height
27 mm
Weight
541 g
Packaging data
Package width
145 mm
Package depth
351 mm
Package height
97 mm
Package weight
1,8 kg
Packaging content
Cables included
Thunderbolt
AC adapter included
Yes
Manual
Yes
Technical details
Compliance certificates
RoHS
Other features
Chipset
Falcon Ridge DSL5520, FL1100EX, ASM1061, CM6500, PCM2912A, WGI210AT
USB data transfer rates
5000 Mbit/s
Brand Image Product code Product Stock Price from
StarTech.com TB3DK2DPWUE laptop dock/port replicator Wired Thunderbolt 3 Black, Grey StarTech.com TB3DK2DPWUE laptop dock/port replicator Wired Thunderbolt 3 Black, Grey
(show image)
TB3DK2DPWUE Thunderbolt 3 Dual-4K Docking Station for Laptops - Windows Only 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com TB3DK2DPW laptop dock/port replicator Wired Thunderbolt 3 Black, Grey StarTech.com TB3DK2DPW laptop dock/port replicator Wired Thunderbolt 3 Black, Grey
(show image)
TB3DK2DPW Thunderbolt 3 Dual-4K Docking Station for Laptops - Windows Only 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)