location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Baby Nino, mijn Interactieve Knuffel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Baby
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nino, mijn Interactieve Knuffel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-147223 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761472231
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49066
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:22:25
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Baby Nino, mijn Interactieve Knuffel:
This short summary of the VTech Baby Nino, mijn Interactieve Knuffel data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Baby Nino, mijn Interactieve Knuffel, AA, Plush, Blue

Long summary description VTech Baby Nino, mijn Interactieve Knuffel:
This is an auto-generated long summary of VTech Baby Nino, mijn Interactieve Knuffel based on the first three specs of the first five spec groups.

VTech Baby Nino, mijn Interactieve Knuffel. Recommended age (max): 3 yr(s). Battery type: AA. Material: Plush, Product colour: Blue

Features
Product colour *
Blue
Material *
Plush
Suggested gender *
Boy
Recommended age (max)
3 yr(s)
Animal type(s)
Bear
Sounding
No
Languages support
Dutch
Assembly required
No
Country of origin
China
Preassembled
Yes
Certification
CE
Learning & training skills
Learning & training skills
Time learning, Everyday life skills training
Power
Batteries required
No
Battery type
AA
Rechargeable
No
Number of batteries supported
2
Weight & dimensions
Weight
310 g
Packaging data
Package width
275 mm
Packaging data
Package depth
178 mm
Package height
305 mm
Package weight
570 g
Package volume
14929,75 cm³
Packaging content
Batteries included
Yes
Other features
Minimum age
6 month(s)
Logistics data
Number of layers per pallet
5 pc(s)
Quantity per pallet
80 pc(s)
Master (outer) case width
575 mm
Master (outer) case length
381 mm
Master (outer) case height
332 mm
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417761472239
Master (outer) case weight
3,06 kg
Master (outer) case volume
72732,9 cm³
Number of cartons per pallet
20 pc(s)
Number of cartons per pallet layer
4 pc(s)