location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Viewmaster

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewmaster dual monitor mount upgrade kit - option 823
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57.823 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410578237 show
Category:
Accessories for wall and ceiling mounts such as screws, nuts and brackets.
Monitor Mount Accessories Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dataflex Viewmaster
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Steel
  • - Panel mounting interface: 75 x 75,100 x 100 mm
Warranty: 5 years
Long product name Dataflex Viewmaster :
The long product name of Dataflex Viewmaster. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Viewmaster dual monitor mount upgrade kit - option 823, black
More>>>
Dataflex Viewmaster:
The official description of Dataflex Viewmaster as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Working on dual monitors instead of one most often has productivity advantages. This kit has all the parts you need to upgrade a Viewmaster monitor arm with a single monitor mount, to a dual monitor mount. No need to buy a completely new monitor arm.

- Kit contains a crossbar and 2 VESA mounts
- Attaches to a VESA MIS-D 100 x 100 mount of Viewmaster monitor arms
- VESA MIS-D 75 x 75/100 x 100 mm compatible
- Monitors size limit: width 655 mm
- Easy to install and adjust
- For perfect monitor alignment
- Width adjustable
- 6 mm thick steel construction
- Supports monitors in portrait and landscape mode

Short summary description Dataflex Viewmaster:
This short summary of the Dataflex Viewmaster data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Viewmaster, Black, Steel, 75 x 75,100 x 100 mm, -5 - 5°, -90 - 90°, Viewmaster

Long summary description Dataflex Viewmaster:
This is an auto-generated long summary of Dataflex Viewmaster based on the first three specs of the first five spec groups.

Dataflex Viewmaster. Product colour: Black, Housing material: Steel, Panel mounting interface: 75 x 75,100 x 100 mm. Depth: 70 mm. Package height: 80 mm, Package width: 640 mm, Package depth: 150 mm

Features
Product colour
Black
Housing material
Steel
Panel mounting interface
75 x 75, 100 x 100 mm
Tilt angle range
-5 - 5°
Swivel angle range
-90 - 90°
Compatibility
Viewmaster
Weight & dimensions
Depth
70 mm
Packaging data
Package height
80 mm
Package width
640 mm
Package depth
150 mm
Package weight
2,66 kg