Siemens logo

Siemens SL65 Ebony 99 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29282
Info modified on:
04 Apr 2019, 05:10:10
Long product name Siemens SL65 Ebony 99 g Black:

Siemens SL65 Ebony

Siemens SL65 Ebony 99 g Black:

Form meets function: The design
Intelligent, individual, unexpected, creative: all these attributes characterize this new “eye catcher" which combines sophisticated and cutting-edge technology with striking visual aspects. The SL65 is an exclusive design phone, which has been created with the highest attention to detail. The elegant slider mechanism is innovative high-tech and unusual in design but is easy to use and has evolved from its successful predecessor. Available exclusively in ivory and ebony and with an enamel like band around the front and the back to create a defined shape, the SL65 emphasizes taste and the individuality of its user: Not flashy, but elegant and desirable.

Technology meets design: The features
Even the technical interior of the SL65 stands out for its reliability and good engineering. The integrated VGA camera with 5x digital zoom allows consumers to record and playback films that can be viewed on a high-resolution 65,000 colors TFT display or sent via MMS or Email. If you'd rather preserve a single moment, you can with the photo function and at any time of day thanks to its attachable Flash IFL-600 with automatic exposure control even under low light conditions. Images can be sent with text and sound via Email or MMS to friends and acquaintances, GPRS ensures a fast data connection letting you connect quickly and triband allows you to stay in touch from almost anywhere in the world.

Consumers can download and exchange new applications, 3D games and content using Wireless Java. It goes without saying that the new SL65 has a wide range of logos, backgrounds, ring tones in polyphonic sound and specially developed graphical themes to personalize the phone. A full suite of business features also allow you to stay on top of appointments and to synchronize your organizer quickly and easily.

Siemens’ new design phone is offered with a wide range of Siemens Original Accessories to allow maximum convenience. Besides the attachable Flash, a range of headsets including the Headset Purestyle and convenient car solutions like the Car Kit Comfort, Car Kit Comfort Upgrade, or the innovative plug & play Car Kit Easy with integrated mobile holder are offered. There is also a choice of chargers and data solutions like the SyncStation or Data Cable USB as well as a practical Textile Case.

Short summary description Siemens SL65 Ebony 99 g Black:

Siemens SL65 Ebony, 130 x 130 pixels, 700 mAh, Black

Long summary description Siemens SL65 Ebony 99 g Black:

Siemens SL65 Ebony. Display resolution: 130 x 130 pixels. WAP. Battery capacity: 700 mAh, Standby time (2G): 290 h. Weight: 99 g. Product colour: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.