location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 580-AEJU mobile device keyboard Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
580-AEJU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
580-AEJU
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 580-AEJU mobile device keyboard Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover
  • - Brand compatibility: DELL
  • - Black
More>>>
Short summary description DELL 580-AEJU mobile device keyboard Black:
This short summary of the DELL 580-AEJU mobile device keyboard Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 580-AEJU, DELL, Venue 10 Pro (5056), Black, Dust resistant, Scratch resistant, 182 mm, 16 mm

Long summary description DELL 580-AEJU mobile device keyboard Black:
This is an auto-generated long summary of DELL 580-AEJU mobile device keyboard Black based on the first three specs of the first five spec groups.

DELL 580-AEJU. Brand compatibility: DELL, Compatibility: Venue 10 Pro (5056), Product colour: Black. Width: 182 mm, Depth: 16 mm, Height: 267 mm

Performance
Brand compatibility *
DELL
Compatibility *
Venue 10 Pro (5056)
Product colour *
Black
Cover *
Yes
Protection features
Dust resistant, Scratch resistant
Weight & dimensions
Width
182 mm
Depth
16 mm
Height
267 mm
Weight
340 g
Other features
Cable lock slot
No