location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia (6610I) TELGSM BLACK 84 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
(6610I) Nokia TELGSM BLACK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6610IZW
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66468
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 14:55:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia (6610I) TELGSM BLACK 84 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single SIM Black
  • - 128 x 128 pixels
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 720 mAh
Long product name Nokia (6610I) TELGSM BLACK 84 g :
The long product name of Nokia (6610I) TELGSM BLACK 84 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

(6610IZW) Nokia TELGSM BLACK
More>>>
Short summary description Nokia (6610I) TELGSM BLACK 84 g:
This short summary of the Nokia (6610I) TELGSM BLACK 84 g data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia (6610I) TELGSM BLACK, Bar, Single SIM, 128 x 128 pixels, 720 mAh, Black

Long summary description Nokia (6610I) TELGSM BLACK 84 g:
This is an auto-generated long summary of Nokia (6610I) TELGSM BLACK 84 g based on the first three specs of the first five spec groups.

Nokia (6610I) TELGSM BLACK. Form factor: Bar. SIM card capability: Single SIM. Display resolution: 128 x 128 pixels. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 720 mAh, Standby time (2G): 150 h. Weight: 84 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 20:49:01
Uk has collected 2 expert reviews for Nokia (6610I) TELGSM BLACK 84 g but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Nokia

Nokia 1100 86 g
(show image)
1100ZWA 1100 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 1100 TELGSM blue 86 g
(show image)
1100BLA 1100 TELGSM blue 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 7200 (grey blue) 115 g
(show image)
0050575 7200 (grey blue) 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6820 Qwerty 100 g
(show image)
0050972 6820 Qwerty 0.00
(excl. VAT)
0 (incl. VAT)