location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal Café City Drip coffee maker 1,5 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal Check ‘Tefal’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Café City
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T896733
Category:
Machine used to make coffee.
Coffee Makers Check ‘Tefal’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:09:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tefal Café City Drip coffee maker 1,5 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Drip coffee maker 1,5 L
  • - 15 cups
  • - 800 W
  • - White
Long product name Tefal Café City Drip coffee maker 1,5 L :
The long product name of Tefal Café City Drip coffee maker 1,5 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Café City Coffee Maker
More>>>
Tefal Café City Drip coffee maker 1,5 L:
The official description of Tefal Café City Drip coffee maker 1,5 L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
Front and side facing use
Glass jug with hinged lid
Swing-out filter holder with anti drip valve
Translucent water tank with water level indicator
Large cover lid giving access to the filter holder and the water tank
On/off switch with the pilot light
Cord storage

Short summary description Tefal Café City Drip coffee maker 1,5 L:
This short summary of the Tefal Café City Drip coffee maker 1,5 L data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal Café City, Drip coffee maker, 1,5 L, 800 W, White

Long summary description Tefal Café City Drip coffee maker 1,5 L:
This is an auto-generated long summary of Tefal Café City Drip coffee maker 1,5 L based on the first three specs of the first five spec groups.

Tefal Café City. Product type: Drip coffee maker, Water tank capacity: 1,5 L, Capacity in cups: 15 cups. Power: 800 W. Product colour: White

Performance
Capacity in cups *
15 cups
Product type *
Drip coffee maker
Water tank capacity *
1,5 L
Anti-drip function
Yes
Ergonomics
Water level indicator
Yes
Removable water tank
Yes
Product colour *
White
Ergonomics
Cord storage
Yes
Illuminated on/off switch
Yes
Lid type
Hinged lid
Power
Power *
800 W
Other features
Type
Coffee
Filter
Swing-out