location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 470-AAVI network transceiver module Copper 10000 Mbit/s SFP+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
470-AAVI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
470-AAVI
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063836536
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 470-AAVI network transceiver module Copper 10000 Mbit/s SFP+
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Provides 10GbE connectivity up to 7 Meters
  • - Use in qualified Dell platforms
Long product name DELL 470-AAVI network transceiver module Copper 10000 Mbit/s SFP+ :
The long product name of DELL 470-AAVI network transceiver module Copper 10000 Mbit/s SFP+. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Networking Cable SFP+ to SFP+, 10GbE, Copper, Twinax Direct Attach Cable, 7m
More>>>
DELL 470-AAVI network transceiver module Copper 10000 Mbit/s SFP+:
The official description of DELL 470-AAVI network transceiver module Copper 10000 Mbit/s SFP+ as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SFP+ 10GbE Twinax Direct attach copper cables provide highly reliable communication links with superior bit error rate (BER) performance. These copper cables are designed as a cost-effective and lower power alternative to optical cable assemblies for short length interconnects between active network equipment.

This product is compatible with the following systems:
BSN Controller Node
BSN Recorder Node
BSN Services Node
Dell EMC Networking N2200-ON
Dell EMC Networking N3200-ON
Dell EMC PowerSwitch Z9332F-ON
Dell EMC PowerSwitch Z9432F-ON
Dell Networking C1048P
Dell Networking C9010
Dell Networking N1500 Series
Dell Networking N2000 Series
Dell Networking N2024
Dell Networking N2024P
Dell Networking N2048
Dell Networking N2048P
Dell Networking N3000 Series
Dell Networking N3024
Dell Networking N3024F
Dell Networking N3024P
Dell Networking N3048
Dell Networking N3048P
Dell Networking N4000 Series
Dell Networking N4032
Dell Networking N4032F
Dell Networking N4064
Dell Networking N4064F
Dell Networking S4048
Dell Networking S4048T-ON
Dell Networking S4112-ON
Dell Networking S4128
Dell Networking S4148
Dell Networking S5212F-ON
Dell Networking S5224F-ON
Dell Networking S5232F-ON
Dell Networking S5248F-ON
Dell Networking S5296F-ON
Dell Networking S6100
Dell Networking X1018
Dell Networking X1026
Dell Networking X1052
Dell Networking X4012
Dell Networking Z9100
PowerConnect 6224
PowerConnect 6224F
PowerConnect 6224P
PowerConnect 6248
PowerConnect 6248P
PowerConnect 7024
PowerConnect 7024F
PowerConnect 7024P
PowerConnect 7048
PowerConnect 7048P
PowerConnect 7048R
PowerConnect 8024
PowerConnect 8024F
PowerConnect M8024K
PowerEdge C4130
PowerEdge C6420
PowerEdge FC430
PowerEdge FC630
PowerEdge FC640
PowerEdge FC830
PowerEdge FX2
PowerEdge M640
PowerEdge M640 VRTX
PowerEdge R330
PowerEdge R430
PowerEdge R440
PowerEdge R530
PowerEdge R540
PowerEdge R630
PowerEdge R640
PowerEdge R6415
PowerEdge R730
PowerEdge R730XD
PowerEdge R740
PowerEdge R740XD
PowerEdge R740xd2
PowerEdge R7415
PowerEdge R7425
PowerEdge R840
PowerEdge R930
PowerEdge R940
PowerEdge R940xa
PowerEdge T330
PowerEdge T440
PowerEdge T630
PowerEdge T640

Short summary description DELL 470-AAVI network transceiver module Copper 10000 Mbit/s SFP+:
This short summary of the DELL 470-AAVI network transceiver module Copper 10000 Mbit/s SFP+ data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 470-AAVI, Copper, 10000 Mbit/s, SFP+, 7000 m, 10GBase-T, Silver

Long summary description DELL 470-AAVI network transceiver module Copper 10000 Mbit/s SFP+:
This is an auto-generated long summary of DELL 470-AAVI network transceiver module Copper 10000 Mbit/s SFP+ based on the first three specs of the first five spec groups.

DELL 470-AAVI. SFP transceiver type: Copper, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Product colour: Silver. Quantity per pack: 1 pc(s). Cable length: 7 m

Performance
SFP transceiver type *
Copper
Maximum data transfer rate *
10000 Mbit/s
Interface type *
SFP+
Maximum transfer distance
7000 m
Cabling technology
10GBase-T
Features
Product colour
Silver
Logistics data
Quantity per pack
1 pc(s)
Harmonized System (HS) code
85369010
Other features
Cable length
7 m
Country Distributor
Nederland 4 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
Danmark 2 distributor(s)
Disclaimer DELL 470-AAVI network transceiver module Copper 10000 Mbit/s SFP+:
Disclaimer

Actual configuration might differ from illustration