location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-L2700DN multifunction printer Laser A4 2400 x 600 DPI 24 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-L2700DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-L2700DN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766751933 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:29:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-L2700DN multifunction printer Laser A4 2400 x 600 DPI 24 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 2400 x 600 DPI
  • - A4 24 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Apple AirPrint, Google Cloud Print
  • - USB port Ethernet LAN
  • - Internal memory: 32 MB
  • - 11,4 kg
Long product name Brother MFC-L2700DN multifunction printer Laser A4 2400 x 600 DPI 24 ppm :
The long product name of Brother MFC-L2700DN multifunction printer Laser A4 2400 x 600 DPI 24 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFC-L2700DN network-ready mono laser all-in-one with fax
More>>>
Brother MFC-L2700DN multifunction printer Laser A4 2400 x 600 DPI 24 ppm:
The official description of Brother MFC-L2700DN multifunction printer Laser A4 2400 x 600 DPI 24 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ensuring a high-quality and consistent print performance, the compact Brother MFC-L2700DN delivers reliable, wired network technology to your office, making it ideal for sharing with up to three people.
High-resolution print, copy, scan and fax combine for a professional, sharp output in crisp black and white. With print speeds of up to 24ppm and a 250 sheet paper tray the MFC-L2700DN is the all-in-one mono laser solution to even the most demanding office requirements.

Built with business in mind, this device offers time, waste and money saving features. Automatic 2-sided print not only allows simple A5 booklet printing but can reduce consumption by up to 75%, while optional high-yield toners with a separate drum ensures running costs are kept to a minimum.

The 2 line LCD screen makes accessing features quick, easy and intuitive, and with a first page out time of less than 8.5 seconds you won’t be left waiting to pick up your documents when you get to the printer. For further efficiency the 35 sheet automatic document feeder allows multiple scan jobs to complete without the need for manual intervention.

Comprehensive mobile and cloud connectivity options make for seamless integration into your office. Print and scan directly from your mobile device, using either our free Brother iPrint&Scan app or using AirPrint, without the need for a PC. Also send and retrieve documents to and from the cloud with a range of compatible apps.

So for complete laser reliability and low running costs, make the MFC-L2700DN choice for your office.

Short summary description Brother MFC-L2700DN multifunction printer Laser A4 2400 x 600 DPI 24 ppm:
This short summary of the Brother MFC-L2700DN multifunction printer Laser A4 2400 x 600 DPI 24 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-L2700DN, Laser, Mono printing, 2400 x 600 DPI, Mono copying, A4, Grey

Long summary description Brother MFC-L2700DN multifunction printer Laser A4 2400 x 600 DPI 24 ppm:
This is an auto-generated long summary of Brother MFC-L2700DN multifunction printer Laser A4 2400 x 600 DPI 24 ppm based on the first three specs of the first five spec groups.

Brother MFC-L2700DN. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Grey

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Fax
Faxing *
Mono faxing
Modem speed
33,6 Kbit/s
Features
Recommended duty cycle
250 - 2000 pages per month
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
Custom media width
76,2 - 215,9 mm
Custom media length
127 - 355,6 mm
Paper tray media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Security algorithms
SMTP-AUTH, SNMP
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Internal memory *
32 MB
Sound pressure level (printing)
49 dB
Sound pressure level (quiet mode)
45 dB
Design
Product colour *
Grey
Market positioning *
Home & office
Display number of lines
2 lines
Display number of characters
16
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
SuSE Linux 10, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11, SuSE Linux 11.1, SuSE Linux 11.2, SuSE Linux 12.0
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2012, Windows Server 2012 R2, Windows Server 2012 R2 x64, Windows Server 2012 x64
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
409 mm
Depth
398,5 mm
Height
316,5 mm
Weight
11,4 kg
Packaging data
Package width
567 mm
Package depth
517 mm
Package height
435 mm
Package weight
14,4 kg
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:50:13
Uk has collected 9 expert reviews for Brother MFC-L2700DN multifunction printer Laser A4 2400 x 600 DPI 24 ppm and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
trustedreviews.com
Updated:
2016-11-14 19:50:13
What is the Brother MFC-L2700DN? A full, four-function laser all-in-one for less than £100 is worth looking at. Brother has several reliable laser mechanisms and its MFC-L2700DN is based on one that the company claims can deliver a super-fast 24ppm. The m...
Good High speed for price, Single sheet, multi-purpose feed, USB and network connections...
Bad No duplex scanning, Poor greyscale copy quality, Slightly dated look...
Bottom line The Brother MFC-L2700DN is a decent, solid mono laser all-in-one. It offers better-than-average print quality, good speed – although not as fast as Brother claims – and useful extra features, such as duplex print, ADF and ID card print, all for an afforda...
80%
gadgetspeak.com
Updated:
2016-11-14 19:50:13
Befitting its business status, the MFC-L2700DN has a solid appearance with a predominately gun-metal grey colour scheme that would probably not be acceptable in a home environment. The only exception to this mass of grey is the front mounted control of wh...
76%
digitalversus.com
Updated:
2016-11-14 19:50:13
The Brother MFC-L2700DW is a four-in-one mono laser printer designed for professional use in small- and medium-sized businesses. Equipped with Ethernet, Wi-Fi and duplex, it's highly similar to the Brother MFC-7860DW in all aspects except design. In Broth...
Good Print speed, Duplex, Overall responsiveness, WiFi, Satisfactory power consumption for a laser printer, Cost per page...
Bad Outdated screen, Print quality on anything but text, Copy mode...
Bottom line The Brother MFC-L2700DW may not excel at what it does, but it does a satisfactory job. Its real selling point is its price, and the features you get for it. It's a good, affordable choice for small- and medium-sized businesses with frequent B&W printing n...
60%
Brand Image Product code Product Stock Price from
Brother MFC-L5750DW multifunction printer Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi Brother MFC-L5750DW multifunction printer Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi
(show image)
MFC-L5750DW MFC-L5750DW 0.00
(excl. VAT)
0 (incl. VAT)
Brother MFC-L5700DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm Brother MFC-L5700DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm
(show image)
MFC-L5700DN MFC-L5700DN 0.00
(excl. VAT)
0 (incl. VAT)
Brother MFC-L6900DW multifunction printer Laser A4 1200 x 1200 DPI 50 ppm Wi-Fi Brother MFC-L6900DW multifunction printer Laser A4 1200 x 1200 DPI 50 ppm Wi-Fi
(show image)
MFC-L6900DW MFC-L6900DW 0.00
(excl. VAT)
0 (incl. VAT)
Brother DCP-L5500DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm Brother DCP-L5500DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm
(show image)
DCP-L5500DN DCP-L5500DN 0.00
(excl. VAT)
0 (incl. VAT)
Brother DCP-1510 multifunction printer Laser A4 2400 x 600 DPI 20 ppm Brother DCP-1510 multifunction printer Laser A4 2400 x 600 DPI 20 ppm
(show image)
DCP-1510 DCP-1510 0.00
(excl. VAT)
0 (incl. VAT)
Brother DCP-340CW multifunction printer Inkjet 1200 x 6000 DPI 20 ppm Brother DCP-340CW multifunction printer Inkjet 1200 x 6000 DPI 20 ppm
(show image)
DCP-340CW DCP-340CW 0.00
(excl. VAT)
0 (incl. VAT)
Brother DCP-120C multifunction printer Inkjet 6000 x 1200 DPI 20 ppm Brother DCP-120C multifunction printer Inkjet 6000 x 1200 DPI 20 ppm
(show image)
DCP-120C DCP-120C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)