location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SV3254DX4I KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SV3254DX4I
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV3254DX4I
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com SV3254DX4I KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Number of computers controlled: 4
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: VGA
  • - 1600 x 1200 pixels
Warranty: 2 Year
Long product name StarTech.com SV3254DX4I KVM switch Black :
The long product name of StarTech.com SV3254DX4I KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 User 32 Port Cat5 Matrix IP KVM Switch
More>>>
StarTech.com SV3254DX4I KVM switch Black:
The official description of StarTech.com SV3254DX4I KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 32 Port Enterprise class CAT 5 Matrix IP KVM Switch provides multi-user(4 users over IP, locally, and by remote console) control of connected servers, devices and services connected through a local network infrastructure.

The IP KVM switch allows users to reboot the system, access the BIOS, install applications or operating systems, transfer files over virtual media, and have full control over the keyboard and mouse - as if they are on site, saving time and resources by providing complete remote control of connected equipment.

Aside from a dependable and convenient operating platform, the 32 Port Cat 5 Matrix KVM Switch also provides features essential to efficient management of mission critical servers and devices - day in and day out.

Short summary description StarTech.com SV3254DX4I KVM switch Black:
This short summary of the StarTech.com SV3254DX4I KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SV3254DX4I, 1600 x 1200 pixels, Black

Long summary description StarTech.com SV3254DX4I KVM switch Black:
This is an auto-generated long summary of StarTech.com SV3254DX4I KVM switch Black based on the first three specs of the first five spec groups.

StarTech.com SV3254DX4I. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1600 x 1200 pixels. Product colour: Black, LED indicators: Link, Power. Weight: 2,2 kg. Data link protocols: SSH, HTTP, SNMP, HTTPS, VNC VNCS, Radius, Connectivity technology: Wired, Dimensions (WxDxH): 440 x 310 x 44 mm

Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
VGA
Performance
Maximum resolution *
1600 x 1200 pixels
Design
Product colour *
Black
LED indicators
Link, Power
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-40 - 65 °C
Weight & dimensions
Weight
2,2 kg
Other features
Data link protocols
SSH, HTTP, SNMP, HTTPS, VNC VNCS, Radius
Connectivity technology
Wired
I/O ports
2x 6 pin mini-DIN PS/2 Female 4x USB A Female 2x High Density DB15 (VGA) Female 2x RJ45 WAN/LAN Female 1x RJ45 Serial Female 1x RJ45 Console/Host Female 32x RJ45 Console/Host Female
Dimensions (WxDxH)
440 x 310 x 44 mm
Ports quantity
32
Power requirements
115 - 230 AC
Brand Image Product code Product Stock Price from
StarTech.com 32 Port Multi-user Cat5 Matrix IP KVM switch Rack mounting Black StarTech.com 32 Port Multi-user Cat5 Matrix IP KVM switch Rack mounting Black
(show image)
SV3253DXI 32 Port Multi-user Cat5 Matrix IP KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)