location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS M6Va dvd+-/750/512/80/pro 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB AMD Radeon X700

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M6Va dvd+-/750/512/80/pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M6VA-8004P
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58680
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS M6Va dvd+-/750/512/80/pro 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB AMD Radeon X700
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,8 GHz
  • - 39,1 cm (15.4") 1280 x 800 pixels 16:10
  • - 0,5 GB DDR2-SDRAM
  • - 80 GB
  • - AMD Radeon X700
More>>>
Short summary description ASUS M6Va dvd+-/750/512/80/pro 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB AMD Radeon X700:
This short summary of the ASUS M6Va dvd+-/750/512/80/pro 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB AMD Radeon X700 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS M6Va dvd+-/750/512/80/pro, 1,8 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 0,5 GB, DDR2-SDRAM, 80 GB

Long summary description ASUS M6Va dvd+-/750/512/80/pro 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB AMD Radeon X700:
This is an auto-generated long summary of ASUS M6Va dvd+-/750/512/80/pro 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB AMD Radeon X700 based on the first three specs of the first five spec groups.

ASUS M6Va dvd+-/750/512/80/pro. Processor frequency: 1,8 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: AMD Radeon X700. Weight: 2,6 kg

Display
Display diagonal *
39,1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor frequency *
1,8 GHz
Processor front side bus
533 MHz
Memory
Internal memory *
0,5 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
80 GB
HDD speed
5400 RPM
Graphics
Discrete graphics card model *
AMD Radeon X700
Discrete graphics card *
Yes
Maximum graphics card memory
0,128 GB
Audio
Audio system
SoundBlaster Pro compatible
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g/Bluetooth
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Ports & interfaces
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Parallel ports quantity
1
Software
Bundled software
-ASUSDVD XP V4.0 -Power Director V2.5 ME -Medi@Show V2.0 SE -Norton 2005(90 days free update) -Adobe Acrobat Reader 5.0 -NERO Express V6.0 -ASUS Probe V2.10 -ASUS Live Update -ASUS ChkMail -ASUS Hotkey
Weight & dimensions
Weight *
2,6 kg
Other features
Security features
-Pre-OS Authentication by programmable key code -BIOS Booting / HDD User Password -Protection and security lock -Kensington lock hole provided
Infrared data port
Yes
Dimensions (WxDxH)
354 x 273 x 34 mm
Display
LCD
Wake-on-Ring ready
No
TV-in port
No
Wake-on-LAN ready
No
Compatible operating systems
Microsoft Windows XP Professional
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
56K V.92