location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 450 G1 Intel® Pentium® 3550M Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8750M FreeDOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
450 G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F7Y06ES
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 337320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 12:41:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProBook 450 G1 Intel® Pentium® 3550M Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8750M FreeDOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Pentium® 3550M 2,3 GHz
  • - 39,6 cm (15.6") 1366 x 768 pixels LED backlight Matt 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz 1 x 8 GB
  • - 1 TB HDD DVD Super Multi DL
  • - AMD Radeon HD 8750M 2 GB Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 47 Wh 65 W
  • - FreeDOS
Warranty: 1-year limited(upgrades available, sold separately), 1-yearon primary battery
Long product name HP ProBook 450 G1 Intel® Pentium® 3550M Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8750M FreeDOS Black :
The long product name of HP ProBook 450 G1 Intel® Pentium® 3550M Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8750M FreeDOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium 3550M, 8GB 1600MHz DDR3, 1TB 5400rpm SATA, DVD+/-RW SuperMulti DL, 15.6" 1366 x 768 LED, AMD Radeon HD 8750M 2GB, HDMI, VGA, USB 3.0/2.0, WLAN 802.11b/g/n, Bluetooth 4.0, Gigabit Ethernet, FreeDOS
More>>>
HP ProBook 450 G1 Intel® Pentium® 3550M Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8750M FreeDOS Black:
The official description of HP ProBook 450 G1 Intel® Pentium® 3550M Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8750M FreeDOS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get in touch with your productive side. Tap and scroll your way through the workday with an optional intuitive touch screen1 that helps you work so much smarter. Count on durability inside and out – from built-in security to the spill-resistant keyboard – and a thin, light design that’s packed with style.

Features

Windows 8 Pro or other operating systems available

Powerful productivity.

- Take charge of your workday with the latest technologies like ac band WLAN,1 2 optional touch,1 and 4th generation Intel® Core™ processors.3
- Be more hands-on with an optional 10-point touch screen that’s shatter, scratch, reflection and smudge resistant.1 It truly makes the most of Windows 8.4 All your work should feel this easy.
- An optional 500 GB1 5 hybrid hard drive offers the storage capacity of a traditional hard drive and the responsiveness of a hybrid hard drive.
- Don’t let the office tie you down. Work in more places with high-speed wireless connectivity, with optional 4G LTE and HSPA ,1,6 WWAN,1 6 ac band WLAN1 2 and Bluetooth® 4.0.1
- You have to be quick. The speed of the latest 4th generation Intel® Core ™ i3/i5/i7 processors3 help you work faster.

It’s all about connections.

- Easily share your internet connection with up to five devices with HP Wireless Hotspot.7 Help colleagues get online and improve productivity. Print from your PC, smartphone, or tablet from virtually anywhere with HP ePrint.8
- Make the most of virtual conferencing. DTS Sound and an HD webcam9 bring work to life through rich sound and video.10 You’re ready for web chats and conferences with Skype™ pre-configured on your HP ProBook. It’s almost as good as being there.9

Built to perform.

- The power and performance of the HP ProBook is matched by the solid design and elegant finishes. Get the technology you trust from HP, with cutting-edge style that looks and feels the way you want.
- Tackle your workload with technology that’s built strong, from the core up. This HP ProBook is made with a tough aluminum reinforced chassis for lightness and durability.
- Help protect sensitive electronics and key components from minor spills with a thin layer of Mylar film in the spill-resistant keyboard.
- HP ProBooks undergo challenging tests so you don’t have to. During the HP Total Test Process, PCs experience 115,000 hours of performance trials to ensure they can withstand rigorous work environments.

Protect your work.

- Stay one step ahead of hacks and attacks. Built-in security safeguards your HP ProBook against viruses, detects possible corruption, and alerts you to unauthorized changes.11
- HP Client Security software suite helps you encrypt your hard drive,12 permanently delete unwanted or discarded data, restrict unauthorized access, and more.
- Stay up and running. HP BIOS Protection offers enhanced protection against virus attacks and other security threats, and is designed to help prevent data loss and reduce downtime.11
- No more remembering passwords. HP Password Manager13 lets you quickly log in to various online accounts. Simply log on to Windows and web sites, via HP Password Manager, using an optional fingerprint reader.1 14
- Bumps happen. HP 3D DriveGuard helps protect your data when you’re on the go by sensing sudden movement and protecting the hard drive.

Short summary description HP ProBook 450 G1 Intel® Pentium® 3550M Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8750M FreeDOS Black:
This short summary of the HP ProBook 450 G1 Intel® Pentium® 3550M Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8750M FreeDOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 450 G1, Intel® Pentium®, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP ProBook 450 G1 Intel® Pentium® 3550M Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8750M FreeDOS Black:
This is an auto-generated long summary of HP ProBook 450 G1 Intel® Pentium® 3550M Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8750M FreeDOS Black based on the first three specs of the first five spec groups.

HP ProBook 450 G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 3550M, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
Not supported
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display number of colours
16.78 million colours
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
3550M
Processor cores
2
Processor threads
2
Processor frequency *
2,3 GHz
System bus rate
5 GT/s
Processor cache
2 MB
Processor cache type
Smart Cache
Processor socket
PGA946
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Pentium 3000 series for Mobile
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
37 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 1x8+2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
AMD Radeon HD 8750M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card memory
1,65 GB
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of discrete graphics cards supported
1
Number of discrete graphics cards installed
1
Audio
Audio system
DTS Sound+
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Near Field Communication (NFC)
No
WWAN
Not installed
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Thunderbolt technology
No
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
No
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Performance
Motherboard chipset
Intel® HM87
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Island-style keyboard
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system installed *
FreeDOS
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Processor special features
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® RealSense Technology
No
Intel RealSense Snapshot
No
Intel RealSense 3D Camera
No
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 x 4.7 mm
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SR1HD
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
0,00
Intel Secure Key Technology version
1,00
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
77404
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
47 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3,42 A
AC adapter output voltage
19 V
Power auto-sensing
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
20 - 85%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3050 m
Non-operating altitude
0 - 4570 m
Operating shock
40 G
Non-operating shock
240 G
Operating vibration
1,043 G
Non-operating vibration
3,5 G
Certificates
Wi-Fi certified
Yes
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
375 mm
Depth
256 mm
Height
22,8 mm
Weight *
2,26 kg
Packaging data
Package width
480 mm
Package depth
80 mm
Package height
345 mm
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Disc types supported
CD, DVD
3D
No
Maximum internal memory (64-bit)
16 GB
Intel® Virtualization Technology (Intel® VT)
VT-x
64-bit computing
Yes
Intel segment tagging
Enterprise, Professional