location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega REV 35/90GB SCSI Internal Drive internal hard drive 35 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REV 35/90GB SCSI Internal Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33160
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:08:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Iomega REV 35/90GB SCSI Internal Drive internal hard drive 35 GB :
The long product name of Iomega REV 35/90GB SCSI Internal Drive internal hard drive 35 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Iomega REV 35/90GB SCSI Internal Drive
More>>>
Iomega REV 35/90GB SCSI Internal Drive internal hard drive 35 GB:
The official description of Iomega REV 35/90GB SCSI Internal Drive internal hard drive 35 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast & Efficient - Back up and restore eight times faster than tape*; drag-and-drop files.
Expandable & Easy - Add capacity when you need it; plus no maintenance required.
Durable & Secure - Virtually unlimited rewriteability and password protection.

Short summary description Iomega REV 35/90GB SCSI Internal Drive internal hard drive 35 GB:
This short summary of the Iomega REV 35/90GB SCSI Internal Drive internal hard drive 35 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega REV 35/90GB SCSI Internal Drive, 35 GB, SCSI

Long summary description Iomega REV 35/90GB SCSI Internal Drive internal hard drive 35 GB:
This is an auto-generated long summary of Iomega REV 35/90GB SCSI Internal Drive internal hard drive 35 GB based on the first three specs of the first five spec groups.

Iomega REV 35/90GB SCSI Internal Drive. HDD capacity: 35 GB, Interface: SCSI

Features
HDD capacity *
35 GB
Interface *
SCSI
Packaging content
Bundled software
Iomega Automatic Backup Pro 3.0
Weight & dimensions
Weight
625 g
Other features
Special features
CD-ROM
I/O ports
SCSI
Minimum system requirements
Microsoft Internet Explorer 5.0 Netscape Navigator 6.1
Other features
Dimensions (WxDxH)
46 x 152 x 152 mm
Internal
Yes
Mac compatibility
No
Minimum storage drive space
100 MB
Minimum processor
333 MHz Pentium II
Minimum RAM
128 MB
Compatible operating systems
Microsoft Windows XP Home and Professional, Windows Server 2003 (Standard & Small Business Server Editions), Microsoft Windows 2000 Professional/Server/Advanced Server (Service Packs 3 & 4)
Compressed capacity
90 GB
Brand Image Product code Product Stock Price from
Iomega REV 35/90GB SATA Internal Drive internal hard drive 35 GB Serial ATA Iomega REV 35/90GB SATA Internal Drive internal hard drive 35 GB Serial ATA
(show image)
33251 REV 35/90GB SATA Internal Drive 0.00
(excl. VAT)
0 (incl. VAT)