location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTL2140B/F7 soundbar speaker Black 2.1 channels 60 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTL2140B/F7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTL2140B/F7
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889446000863 show
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips HTL2140B/F7 soundbar speaker Black 2.1 channels 60 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.1 channels 60 W Dolby Digital
  • - Soundbar speaker RMS power: 30 W
  • - Black
  • - Wired & Wireless Bluetooth
Long product name Philips HTL2140B/F7 soundbar speaker Black 2.1 channels 60 W :
The long product name of Philips HTL2140B/F7 soundbar speaker Black 2.1 channels 60 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dolby Digital, 60W, Bluetooth, 3.5mm Audio In, Bluetooth
More>>>
Philips HTL2140B/F7 soundbar speaker Black 2.1 channels 60 W:
The official description of Philips HTL2140B/F7 soundbar speaker Black 2.1 channels 60 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unleash the full sound potential of all your media devices and enjoy the freedom of placement provided by the wireless subwoofer. This soundbar works with your TV, discs players,gaming console, MP3 player and bluetooth devices.

Wireless music streaming via Bluetooth
Bluetooth is a short range wireless communication technology that is both stable and energy efficient. The technology allows for easy wireless connection to other Bluetooth devices, so you can play your favorite music from any smartphone, tablet or laptop, including the iPod or iPhone with a Bluetooth-enabled speaker.

Virtual Surround Sound for a realistic movie experience
Philips Virtual Surround Sound produces rich and immersive surround sound from less than five-speaker system. Highly advanced spatial algorithms faithfully replicate the sonic characteristics that occur in an ideal 5.1-channel environment. Any high quality stereo source is transformed into true-to-life, multi-channel surround sound. No need to purchase extra speakers, wires or speaker stands to appreciate room-filling sound.

Dolby Digital for ultimate movie experience
Because Dolby Digital, the world's leading digital multi-channel audio standards, make use of the way the human ear naturally processes sound, you experience superb quality surround sound audio with realistic spatial cues.

Audio in to enjoy music from iPod/iPhone/MP3 player
Audio in allows you to easily play your music directly from your iPod/iPhone/iPad, MP3 player, or laptop via a simple connection to your home cinema. Simply connect your audio device to the Audio in jack to enjoy your music with the superior sound quality of the Philips home cinema system.

Flexible placement on the wall or tabletop
Low-rise profile for the perfect fit in front of your TV

Short summary description Philips HTL2140B/F7 soundbar speaker Black 2.1 channels 60 W:
This short summary of the Philips HTL2140B/F7 soundbar speaker Black 2.1 channels 60 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTL2140B/F7, 2.1 channels, 60 W, Dolby Digital, 30 W, 8 Ω, 10%

Long summary description Philips HTL2140B/F7 soundbar speaker Black 2.1 channels 60 W:
This is an auto-generated long summary of Philips HTL2140B/F7 soundbar speaker Black 2.1 channels 60 W based on the first three specs of the first five spec groups.

Philips HTL2140B/F7. Audio output channels: 2.1 channels, RMS rated power: 60 W, Audio decoders: Dolby Digital. Soundbar speaker RMS power: 30 W, Impedance: 8 Ω, Total Harmonic Distortion (THD): 10%. Subwoofer frequency range: 45 - 200 Hz, Subwoofer impedance: 8 Ω, Subwoofer location: Separate. Product colour: Black. Connectivity technology: Wired & Wireless

Audio
Audio output channels *
2.1 channels
RMS rated power *
60 W
Audio decoders
Dolby Digital
Soundbar speaker
Soundbar speaker RMS power *
30 W
Impedance
8 Ω
Total Harmonic Distortion (THD)
10%
Number of tweeter drivers
2
Number of woofer drivers
2
Woofer diameter (imperial)
13,3 cm (5.25")
Subwoofer
Subwoofer included *
Yes
Subwoofer frequency range
45 - 200 Hz
Subwoofer impedance
8 Ω
Subwoofer location
Separate
Features
Product colour *
Black
FM radio
No
Virtual surround
Yes
Wall mountable *
Yes
TV stand usage
No
Technical details
Gross weight (outer carton)
5,5 kg (12.1 lbs)
Gross weight (imperial)
5,5 kg (12.1 lbs)
Net weight (outer carton)
3,73 kg (8.23 lbs)
Quantity outer carton
1 pc(s)
Tare weight outer carton (imperial)
1,77 kg (3.89 lbs)
Tare weight (imperial)
1,77 kg (3.89 lbs)
Ports & interfaces
Connectivity technology *
Wired & Wireless
Bluetooth *
Yes
USB 2.0 ports quantity
1
Digital audio coaxial in
1
Ports & interfaces
Digital audio optical in
1
AUX in
Yes
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
25 W
Power consumption (standby)
0,5 W
Weight & dimensions
Width
708 mm
Depth
65 mm
Height
47 mm
Soundbar weight
1 kg
Subwoofer width
19 cm
Subwoofer depth
31,5 cm
Subwoofer height
25 cm
Subwoofer weight
2,6 kg
Packaging data
Package width
756 mm
Package depth
220 mm
Package height
395 mm
Package weight
5,5 kg
Packaging content
Receiver included
No
Cables included
AC
Handheld remote control
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
Subwoofer driver diameter (imperial)
2,54 cm (1")
Subwoofer crossover frequencies
45 - 200 Hz
Package dimensions (WxDxH)
29,8 x 8,7 x 15,6 mm
Quantity
1
Apple docking compatibility
iPhone, iPod
Brand Image Product code Product Stock Price from
Philips HTL1010/94 soundbar speaker Black 50 W Philips HTL1010/94 soundbar speaker Black 50 W
(show image)
HTL1010/94 HTL1010/94
Philips HTL3170B/37 soundbar speaker Black 280 W Philips HTL3170B/37 soundbar speaker Black 280 W
(show image)
HTL3170B/37 HTL3170B/37
Philips HTL3110B/79 soundbar speaker Black 2.1 channels 120 W Philips HTL3110B/79 soundbar speaker Black 2.1 channels 120 W
(show image)
HTL3110B/79 Soundbar speaker HTL3110B/79
Philips HTL2161B/F7 soundbar speaker Black 120 W Philips HTL2161B/F7 soundbar speaker Black 120 W
(show image)
HTL2161B/F7 HTL2161B/F7