HP logo

HP Compaq dc5100 small form factor pc Intel® Pentium® 4 0,25 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Professional SFF

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104455
Info modified on:
19 Mar 2021, 15:59:20
Warranty:
3 years onsite next business day, 3 years parts, 3 years labor.
Long product name HP Compaq dc5100 small form factor pc Intel® Pentium® 4 0,25 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Professional SFF:

HP Compaq dc5100 small form factor pc

HP Compaq dc5100 small form factor pc Intel® Pentium® 4 0,25 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Professional SFF:

Traditional desktop expandability in a sleek, small size, the HP Compaq dc5100 Small Form Factor delivers all the mainstream features of a full-size PC.

Features

- Processor: Intel® Pentium® 4 Processor with HT Technology and CeleronTM D processors for fast and efficient computing

- Manageability: Tools including HP Client Manager and Altiris Deployment Solution Agent pre-loaded software to enable more efficient PC deployment and management

- Expandability: 3 drive bays, 2 low-profile PCI slots, 1 LP PCI-E x 1 slot, and 8 USB 2.0 ports accommodate multiple drives and peripheral devices

- Serviceability: Tool-less removal of hood, motherboard, and PCI card enables simple modification.

Short summary description HP Compaq dc5100 small form factor pc Intel® Pentium® 4 0,25 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Professional SFF:

HP Compaq dc5100 small form factor pc, 2,66 GHz, Intel® Pentium® 4, 0,25 GB, 40 GB, CD-ROM, Windows XP Professional

Long summary description HP Compaq dc5100 small form factor pc Intel® Pentium® 4 0,25 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Professional SFF:

HP Compaq dc5100 small form factor pc. Processor frequency: 2,66 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0,25 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 40 GB, Optical drive type: CD-ROM. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Chassis type: SFF. Product type: PC. Weight: 9 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.